Manufacturer: Diodes Incorporated
Win Source Part Number: 079776-BZT52C6V2T-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 4V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Zener Diode 6.2V 300mW ±6% Surface Mount SOD-523
Zener Diode 6.2V 300mW ±6% Surface Mount SOD-523
Zener Diode 6.2V 300mW ±6% Surface Mount SOD-523
DIODE ZENER 6.2V 300MW SOD523 Product overview: BZT52C6V2T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C6V2T-7 can be used for catalog matching and distributor lookup.
DIODE ZENER 6.2V 300MW SOD523
DIODE ZENER 6.2V 300MW SOD523
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 079776-BZT52C6V2T-7 | BZT52C6V2T-7DITR-ND | 287-BZT52C6V2T-7 | BZT52C6V2T-7 | BZT52C6V2T-7 |
| Product Name | Diodes - Zener - Single - BZT52C6V2T-7 | Single Zener Diodes | 6.2V 300MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | |||
| Package | SOD-523; SOD-523 | Tape & Reel (TR) | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | |
| VZ | 6.2 volts | 6.2 volts | 6.2 volts | 6.2 volts | |
| ZZT | 10 ohms | 10 ohms | 10 ohms | 10 ohms |