DIODES Incorporated Single Zener Diodes BZT52C6V2SQ-7-F

Description
DIODE ZENER 6.2V 200MW SOD323
Request a Quote Datasheet
Description
DIODE ZENER 6.2V 200MW SOD323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 31-BZT52C6V2SQ-7-FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52C6V2SQ-7-FTR-ND
Single Zener Diodes 31-BZT52C6V2SQ-7-FTR-ND
DIODE ZENER 6.2V 200MW SOD323

DIODE ZENER 6.2V 200MW SOD323

Buy Now Datasheet
Single Zener Diodes - 31-BZT52C6V2SQ-7-FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52C6V2SQ-7-FCT-ND
Single Zener Diodes 31-BZT52C6V2SQ-7-FCT-ND
DIODE ZENER 6.2V 200MW SOD323

DIODE ZENER 6.2V 200MW SOD323

Buy Now Datasheet
Single Zener Diodes - 31-BZT52C6V2SQ-7-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52C6V2SQ-7-FDKR-ND
Single Zener Diodes 31-BZT52C6V2SQ-7-FDKR-ND
DIODE ZENER 6.2V 200MW SOD323

DIODE ZENER 6.2V 200MW SOD323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 969771-BZT52C6V2SQ-7-F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
969771-BZT52C6V2SQ-7-F
Discrete Semiconductor Products - Diodes - Zener - Single 969771-BZT52C6V2SQ-7-F
Win Source Part Number: 969771-BZT52C6V2SQ-7 -F Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±6.45% Power - Max: 200 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 2 µA @ 4 V Voltage - Zener (Nom) (Vz): 6.2 V Impedance (Max) (Zzt): 10 Ohms Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. HTSUS: 8541.10.0050 Mfr: Diodes Incorporated Other Names: 31-BZT52C6V2SQ-7-FTR

Win Source Part Number: 969771-BZT52C6V2SQ-7-F
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±6.45%
Power - Max: 200 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 2 µA @ 4 V
Voltage - Zener (Nom) (Vz): 6.2 V
Impedance (Max) (Zzt): 10 Ohms
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
HTSUS: 8541.10.0050
Mfr: Diodes Incorporated
Other Names: 31-BZT52C6V2SQ-7-FTR

Buy Now Datasheet
Zener Diode - 287-BZT52C6V2SQ-7-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ZENER DIODE SOD323 T&R 3K Product overview: BZT52C6V2SQ-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C6V2SQ-7-F can be used for catalog matching and distributor lookup.

ZENER DIODE SOD323 T&R 3K Product overview: BZT52C6V2SQ-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C6V2SQ-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C6V2SQ-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C6V2SQ-7-F
Discrete Semiconductor Products - Diodes - Zener BZT52C6V2SQ-7-F
ZENER DIODE SOD323 T&R 3K

ZENER DIODE SOD323 T&R 3K

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 31-BZT52C6V2SQ-7-FTR-ND 969771-BZT52C6V2SQ-7-F 287-BZT52C6V2SQ-7-F BZT52C6V2SQ-7-F
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SOD-323; SC-76, SOD-323 Tape & Reel (TR) SOD-323; SOD-323
VZ 6.2 volts 6.2 volts 6.2 volts
ZZT 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data