DIODES Incorporated Single Zener Diodes BZT52C6V2S-7-F

Description
Zener Diode 6.2V 200mW ±6% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 6.2V 200mW ±6% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52C6V2S-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C6V2S-FDITR-ND
Single Zener Diodes BZT52C6V2S-FDITR-ND
Zener Diode 6.2V 200mW ±6% Surface Mount SOD-323

Zener Diode 6.2V 200mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZT52C6V2S-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C6V2S-FDIDKR-ND
Single Zener Diodes BZT52C6V2S-FDIDKR-ND
Zener Diode 6.2V 200mW ±6% Surface Mount SOD-323

Zener Diode 6.2V 200mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZT52C6V2S-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C6V2S-FDICT-ND
Single Zener Diodes BZT52C6V2S-FDICT-ND
Zener Diode 6.2V 200mW ±6% Surface Mount SOD-323

Zener Diode 6.2V 200mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Diodes - Zener - Single - BZT52C6V2S-7-F - 000211-BZT52C6V2S-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C6V2S-7-F
000211-BZT52C6V2S-7-F
Diodes - Zener - Single - BZT52C6V2S-7-F 000211-BZT52C6V2S-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 000211-BZT52C6V2S-7- F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 000211-BZT52C6V2S-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 2μA @ 4V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
6.2V 200MW Zener Diode - 287-BZT52C6V2S-7-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 200MW Zener Diode
287-BZT52C6V2S-7-F
6.2V 200MW Zener Diode 287-BZT52C6V2S-7-F
DIODE ZENER 6.2V 200MW SOD323 Product overview: BZT52C6V2S-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C6V2S-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 6.2V 200MW SOD323 Product overview: BZT52C6V2S-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C6V2S-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52C6V2S-7-F
Zener Diodes BZT52C6V2S-7-F
Zener Diodes 6.2V 200mW

Zener Diodes 6.2V 200mW

Buy Now Datasheet
Single Zener Diodes - BZT52C6V2S-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C6V2S-7-F
Single Zener Diodes BZT52C6V2S-7-F
DIODE ZENER 6.2V 200MW SOD323

DIODE ZENER 6.2V 200MW SOD323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C6V2S-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C6V2S-7-F
Discrete Semiconductor Products - Diodes - Zener BZT52C6V2S-7-F
DIODE ZENER 6.2V 200MW SOD323

DIODE ZENER 6.2V 200MW SOD323

Supplier's Site
Zener Diode Sod323 T&r 3K Rohs Compliant Diodes Inc. - 38AH7716 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode Sod323 T&r 3K Rohs Compliant Diodes Inc.
38AH7716
Zener Diode Sod323 T&r 3K Rohs Compliant Diodes Inc. 38AH7716
ZENER DIODE SOD323 T&R 3K ROHS COMPLIANT: YES

ZENER DIODE SOD323 T&R 3K ROHS COMPLIANT: YES

Supplier's Site Datasheet
Diode, Zener, 6.2V, 200Mw, Sod323; Zener Voltage Nom Diodes Inc. - 82T8829 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 6.2V, 200Mw, Sod323; Zener Voltage Nom Diodes Inc.
82T8829
Diode, Zener, 6.2V, 200Mw, Sod323; Zener Voltage Nom Diodes Inc. 82T8829
DIODE, ZENER, 6.2V, 200MW, SOD323; Zener Voltage Nom:6.2V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 6.2V, 200MW, SOD323; Zener Voltage Nom:6.2V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52C6V2S-FDITR-ND 000211-BZT52C6V2S-7-F 287-BZT52C6V2S-7-F BZT52C6V2S-7-F BZT52C6V2S-7-F BZT52C6V2S-7-F 38AH7716 82T8829
Product Name Single Zener Diodes Diodes - Zener - Single - BZT52C6V2S-7-F 6.2V 200MW Zener Diode Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode Sod323 T&r 3K Rohs Compliant Diodes Inc. Diode, Zener, 6.2V, 200Mw, Sod323; Zener Voltage Nom Diodes Inc.
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active
Package SOD-323; SOD-323 Tape & Reel (TR) SOD-323; SOD-323-2 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323 SOD-323; SOD-323
VZ 6.2 volts 6.2 volts 6.2 volts 6.2 volts
ZZT 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data