DIODES Incorporated 5.6V 300MW Zener Diode BZT52C5V6T-7

Description
DIODE ZENER 5.6V 300MW SOD523 Product overview: BZT52C5V6T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C5V6T-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 5.6V 300MW SOD523 Product overview: BZT52C5V6T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C5V6T-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.6V 300MW Zener Diode - 287-BZT52C5V6T-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 300MW Zener Diode
287-BZT52C5V6T-7
5.6V 300MW Zener Diode 287-BZT52C5V6T-7
DIODE ZENER 5.6V 300MW SOD523 Product overview: BZT52C5V6T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C5V6T-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 5.6V 300MW SOD523 Product overview: BZT52C5V6T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C5V6T-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52C5V6T-7 - 079775-BZT52C5V6T-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C5V6T-7
079775-BZT52C5V6T-7
Diodes - Zener - Single - BZT52C5V6T-7 079775-BZT52C5V6T-7
Manufacturer: Diodes Incorporated Win Source Part Number: 079775-BZT52C5V6T-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 2V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 40 Ohm Family Name: BZT52C5V6T Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): BZT52C5V6TQ-7; BZX584C5V6-02V-GS18; BZX584C5V6_R2_00001; BZT52C5V6T; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 079775-BZT52C5V6T-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 2V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 40 Ohm
Family Name: BZT52C5V6T
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): BZT52C5V6TQ-7; BZX584C5V6-02V-GS18; BZX584C5V6_R2_00001; BZT52C5V6T;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - BZT52C5V6TDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C5V6TDICT-ND
Single Zener Diodes BZT52C5V6TDICT-ND
Zener Diode 5.6V 300mW ±7% Surface Mount SOD-523

Zener Diode 5.6V 300mW ±7% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - BZT52C5V6TDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C5V6TDITR-ND
Single Zener Diodes BZT52C5V6TDITR-ND
Zener Diode 5.6V 300mW ±7% Surface Mount SOD-523

Zener Diode 5.6V 300mW ±7% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - BZT52C5V6TDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C5V6TDIDKR-ND
Single Zener Diodes BZT52C5V6TDIDKR-ND
Zener Diode 5.6V 300mW ±7% Surface Mount SOD-523

Zener Diode 5.6V 300mW ±7% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - BZT52C5V6T-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C5V6T-7
Single Zener Diodes BZT52C5V6T-7
DIODE ZENER 5.6V 300MW SOD523

DIODE ZENER 5.6V 300MW SOD523

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C5V6T-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C5V6T-7
Discrete Semiconductor Products - Diodes - Zener BZT52C5V6T-7
DIODE ZENER 5.6V 300MW SOD523

DIODE ZENER 5.6V 300MW SOD523

Supplier's Site
Diodes >> Zener Diodes - BZT52C5V6T-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZT52C5V6T-7
Diodes >> Zener Diodes BZT52C5V6T-7
±7% 5.2V~6V 300mW 5.6V SOD-523 Zener Diodes ROHS

±7% 5.2V~6V 300mW 5.6V SOD-523 Zener Diodes ROHS

Supplier's Site Datasheet
Diode, Zener, 5.6V, 150Mw, Sod523; Zener Voltage Nom Diodes Inc. - 82T8827 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.6V, 150Mw, Sod523; Zener Voltage Nom Diodes Inc.
82T8827
Diode, Zener, 5.6V, 150Mw, Sod523; Zener Voltage Nom Diodes Inc. 82T8827
DIODE, ZENER, 5.6V, 150MW, SOD523; Zener Voltage Nom:5.6V; Power Dissipation:300mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 5.6V, 150MW, SOD523; Zener Voltage Nom:5.6V; Power Dissipation:300mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52C5V6T-7
Zener Diodes BZT52C5V6T-7
Zener Diodes 300mW 5.6V Zener AEC-Q101 Qualified

Zener Diodes 300mW 5.6V Zener AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52C5V6T-7 079775-BZT52C5V6T-7 BZT52C5V6TDICT-ND BZT52C5V6T-7 BZT52C5V6T-7 BZT52C5V6T-7 82T8827 BZT52C5V6T-7
Product Name 5.6V 300MW Zener Diode Diodes - Zener - Single - BZT52C5V6T-7 Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes Diode, Zener, 5.6V, 150Mw, Sod523; Zener Voltage Nom Diodes Inc. Zener Diodes
Package Tape & Reel (TR) SOD-523; SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SOD-523 SOD-523 SOD-523; SOD-523 SOD-523; SOD-523-2
RoHS Compliant RoHS RoHS RoHS
VZ 5.6 volts 5.6 volts 5.6 volts 5.6 volts 5.6 volts
ZZT 40 ohms 40 ohms 40 ohms 40 ohms 40 ohms
PD 300 milliwatts 300 milliwatts 300 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data