DIODES Incorporated Single Zener Diodes BZT52C5V6LP-7

Description
Zener Diode 5.6V 250mW ±7% Surface Mount X1-DFN1006-2
Request a Quote Datasheet
Description
Zener Diode 5.6V 250mW ±7% Surface Mount X1-DFN1006-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52C5V6LPDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C5V6LPDITR-ND
Single Zener Diodes BZT52C5V6LPDITR-ND
Zener Diode 5.6V 250mW ±7% Surface Mount X1-DFN1006-2

Zener Diode 5.6V 250mW ±7% Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Zener Diodes - BZT52C5V6LPDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C5V6LPDICT-ND
Single Zener Diodes BZT52C5V6LPDICT-ND
Zener Diode 5.6V 250mW ±7% Surface Mount X1-DFN1006-2

Zener Diode 5.6V 250mW ±7% Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Zener Diodes - BZT52C5V6LPDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C5V6LPDIDKR-ND
Single Zener Diodes BZT52C5V6LPDIDKR-ND
Zener Diode 5.6V 250mW ±7% Surface Mount X1-DFN1006-2

Zener Diode 5.6V 250mW ±7% Surface Mount X1-DFN1006-2

Buy Now Datasheet
Diodes - Zener - Single - BZT52C5V6LP-7 - 000210-BZT52C5V6LP-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C5V6LP-7
000210-BZT52C5V6LP-7
Diodes - Zener - Single - BZT52C5V6LP-7 000210-BZT52C5V6LP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 000210-BZT52C5V6LP-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 2V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 40 Ohm Family Name: BZT52C5V6LP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: X1-DFN1006-2 Maximum Power Dissipation: 250mW Alternative Parts (Cross-Reference): CZRQR52C5V6-HF; BZT52C5V6LP-TP; PZU5.6B2L; BZT52C5V6LP-TP-HF; Introduction Date: April 21, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 000210-BZT52C5V6LP-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 2V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 40 Ohm
Family Name: BZT52C5V6LP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: X1-DFN1006-2
Maximum Power Dissipation: 250mW
Alternative Parts (Cross-Reference): CZRQR52C5V6-HF; BZT52C5V6LP-TP; PZU5.6B2L; BZT52C5V6LP-TP-HF;
Introduction Date: April 21, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
5.6V 250MW Zener Diode - 287-BZT52C5V6LP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 250MW Zener Diode
287-BZT52C5V6LP-7
5.6V 250MW Zener Diode 287-BZT52C5V6LP-7
DIODE ZENER 5.6V 250MW 2DFN Product overview: BZT52C5V6LP-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C5V6LP-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 5.6V 250MW 2DFN Product overview: BZT52C5V6LP-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C5V6LP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C5V6LP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C5V6LP-7
Discrete Semiconductor Products - Diodes - Zener BZT52C5V6LP-7
DIODE ZENER 5.6V 250MW 2DFN

DIODE ZENER 5.6V 250MW 2DFN

Supplier's Site
Single Zener Diodes - BZT52C5V6LP-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C5V6LP-7
Single Zener Diodes BZT52C5V6LP-7
DIODE ZENER 5.6V 250MW 2DFN

DIODE ZENER 5.6V 250MW 2DFN

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52C5V6LP-7
Zener Diodes BZT52C5V6LP-7
Zener Diodes 250mW 5.6V Zener

Zener Diodes 250mW 5.6V Zener

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52C5V6LPDITR-ND 000210-BZT52C5V6LP-7 287-BZT52C5V6LP-7 BZT52C5V6LP-7 BZT52C5V6LP-7 BZT52C5V6LP-7
Product Name Single Zener Diodes Diodes - Zener - Single - BZT52C5V6LP-7 5.6V 250MW Zener Diode Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
Package X1-DFN1006-2 Tape & Reel (TR) X1-DFN1006-2 0402 (1006 Metric) DFN1006-2
VZ 5.6 volts 5.6 volts 5.6 volts 5.6 volts
Unlock Full Specs
to access all available technical data