DIODES Incorporated Single Zener Diodes BZT52C5V1T-7

Description
Zener Diode 5.1V 300mW ±6% Surface Mount SOD-523
Request a Quote Datasheet
Description
Zener Diode 5.1V 300mW ±6% Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52C5V1T-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C5V1T-7DITR-ND
Single Zener Diodes BZT52C5V1T-7DITR-ND
Zener Diode 5.1V 300mW ±6% Surface Mount SOD-523

Zener Diode 5.1V 300mW ±6% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - BZT52C5V1T-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C5V1T-7DICT-ND
Single Zener Diodes BZT52C5V1T-7DICT-ND
Zener Diode 5.1V 300mW ±6% Surface Mount SOD-523

Zener Diode 5.1V 300mW ±6% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - BZT52C5V1T-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C5V1T-7DIDKR-ND
Single Zener Diodes BZT52C5V1T-7DIDKR-ND
Zener Diode 5.1V 300mW ±6% Surface Mount SOD-523

Zener Diode 5.1V 300mW ±6% Surface Mount SOD-523

Buy Now Datasheet
5.1V 300MW Zener Diode - 287-BZT52C5V1T-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 300MW Zener Diode
287-BZT52C5V1T-7
5.1V 300MW Zener Diode 287-BZT52C5V1T-7
DIODE ZENER 5.1V 300MW SOD523 Product overview: BZT52C5V1T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C5V1T-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 5.1V 300MW SOD523 Product overview: BZT52C5V1T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C5V1T-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52C5V1T-7 - 079774-BZT52C5V1T-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C5V1T-7
079774-BZT52C5V1T-7
Diodes - Zener - Single - BZT52C5V1T-7 079774-BZT52C5V1T-7
Manufacturer: Diodes Incorporated Win Source Part Number: 079774-BZT52C5V1T-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 60 Ohm Family Name: BZT52C5V1T Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): BZT52C5V1TQ-7; BZX784C5V1_R1_00001; BZT52C5V1KRK; BZT52C5V1KRKG; Introduction Date: September 22, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 079774-BZT52C5V1T-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 2μA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 60 Ohm
Family Name: BZT52C5V1T
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): BZT52C5V1TQ-7; BZX784C5V1_R1_00001; BZT52C5V1KRK; BZT52C5V1KRKG;
Introduction Date: September 22, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - BZT52C5V1T-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C5V1T-7
Single Zener Diodes BZT52C5V1T-7
DIODE ZENER 5.1V 300MW SOD523

DIODE ZENER 5.1V 300MW SOD523

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C5V1T-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C5V1T-7
Discrete Semiconductor Products - Diodes - Zener BZT52C5V1T-7
DIODE ZENER 5.1V 300MW SOD523

DIODE ZENER 5.1V 300MW SOD523

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52C5V1T-7
Zener Diodes BZT52C5V1T-7
Zener Diodes 300mW 5.1V Zener AEC-Q101 Qualified

Zener Diodes 300mW 5.1V Zener AEC-Q101 Qualified

Buy Now Datasheet
Diode, Zener, 5.1V, 150Mw, Sod523; Zener Voltage Nom Diodes Inc. - 82T8824 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.1V, 150Mw, Sod523; Zener Voltage Nom Diodes Inc.
82T8824
Diode, Zener, 5.1V, 150Mw, Sod523; Zener Voltage Nom Diodes Inc. 82T8824
DIODE, ZENER, 5.1V, 150MW, SOD523; Zener Voltage Nom:5.1V; Power Dissipation:300mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 5.1V, 150MW, SOD523; Zener Voltage Nom:5.1V; Power Dissipation:300mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52C5V1T-7DITR-ND 287-BZT52C5V1T-7 079774-BZT52C5V1T-7 BZT52C5V1T-7 BZT52C5V1T-7 BZT52C5V1T-7 82T8824
Product Name Single Zener Diodes 5.1V 300MW Zener Diode Diodes - Zener - Single - BZT52C5V1T-7 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Diode, Zener, 5.1V, 150Mw, Sod523; Zener Voltage Nom Diodes Inc.
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Package Tape & Reel (TR) SOD-523; SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SOD-523 SOD-523; SOD-523-2 SOD-523; SOD-523
RoHS Compliant RoHS RoHS
VZ 5.1 volts 5.1 volts 5.1 volts 5.1 volts
ZZT 60 ohms 60 ohms 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data