DIODE ZENER 5.1V 250MW 2DFN
ZENER DIODE X1-DFN1006-2 T&R 10K
ZENER DIODE X1-DFN1006-2 T&R 10K
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 31-BZT52C5V1LP-7BTR-ND | BZT52C5V1LP-7B | BZT52C5V1LP-7B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Life Cycle Stage | Active | ||
| Package | X1-DFN1006-2 | 0402 (1006 Metric) |