DIODES Incorporated Single Zener Diodes BZT52C5V1LP-7

Description
Zener Diode 5.1V 250mW ±6% Surface Mount X1-DFN1006-2
Request a Quote Datasheet
Description
Zener Diode 5.1V 250mW ±6% Surface Mount X1-DFN1006-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52C5V1LP-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C5V1LP-7DIDKR-ND
Single Zener Diodes BZT52C5V1LP-7DIDKR-ND
Zener Diode 5.1V 250mW ±6% Surface Mount X1-DFN1006-2

Zener Diode 5.1V 250mW ±6% Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Zener Diodes - BZT52C5V1LP-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C5V1LP-7DICT-ND
Single Zener Diodes BZT52C5V1LP-7DICT-ND
Zener Diode 5.1V 250mW ±6% Surface Mount X1-DFN1006-2

Zener Diode 5.1V 250mW ±6% Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Zener Diodes - BZT52C5V1LP-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C5V1LP-7DITR-ND
Single Zener Diodes BZT52C5V1LP-7DITR-ND
Zener Diode 5.1V 250mW ±6% Surface Mount X1-DFN1006-2

Zener Diode 5.1V 250mW ±6% Surface Mount X1-DFN1006-2

Buy Now Datasheet
Diodes - Zener - Single - BZT52C5V1LP-7 - 1026007-BZT52C5V1LP-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C5V1LP-7
1026007-BZT52C5V1LP-7
Diodes - Zener - Single - BZT52C5V1LP-7 1026007-BZT52C5V1LP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1026007-BZT52C5V1LP- 7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: X1-DFN1006-2 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1026007-BZT52C5V1LP-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 2μA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: X1-DFN1006-2
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
5.1V 250MW Zener Diode - 287-BZT52C5V1LP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 250MW Zener Diode
287-BZT52C5V1LP-7
5.1V 250MW Zener Diode 287-BZT52C5V1LP-7
DIODE ZENER 5.1V 250MW 2DFN Product overview: BZT52C5V1LP-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C5V1LP-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 5.1V 250MW 2DFN Product overview: BZT52C5V1LP-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C5V1LP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C5V1LP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C5V1LP-7
Discrete Semiconductor Products - Diodes - Zener BZT52C5V1LP-7
DIODE ZENER 5.1V 250MW 2DFN

DIODE ZENER 5.1V 250MW 2DFN

Supplier's Site
Single Zener Diodes - BZT52C5V1LP-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C5V1LP-7
Single Zener Diodes BZT52C5V1LP-7
DIODE ZENER 5.1V 250MW 2DFN

DIODE ZENER 5.1V 250MW 2DFN

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52C5V1LP-7
Zener Diodes BZT52C5V1LP-7
Zener Diodes 250mW 5.1V Zener

Zener Diodes 250mW 5.1V Zener

Buy Now Datasheet
Diode, Zener, 5.1V, 250Mw, 2Dfn; Zener Voltage Nom Diodes Inc. - 82T8823 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.1V, 250Mw, 2Dfn; Zener Voltage Nom Diodes Inc.
82T8823
Diode, Zener, 5.1V, 250Mw, 2Dfn; Zener Voltage Nom Diodes Inc. 82T8823
DIODE, ZENER, 5.1V, 250MW, 2DFN; Zener Voltage Nom:5.1V; Power Dissipation:250mW; Diode Case Style:DFN1006; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 5.1V, 250MW, 2DFN; Zener Voltage Nom:5.1V; Power Dissipation:250mW; Diode Case Style:DFN1006; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52C5V1LP-7DIDKR-ND 1026007-BZT52C5V1LP-7 287-BZT52C5V1LP-7 BZT52C5V1LP-7 BZT52C5V1LP-7 BZT52C5V1LP-7 82T8823
Product Name Single Zener Diodes Diodes - Zener - Single - BZT52C5V1LP-7 5.1V 250MW Zener Diode Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes Diode, Zener, 5.1V, 250Mw, 2Dfn; Zener Voltage Nom Diodes Inc.
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active
Package X1-DFN1006-2 Tape & Reel (TR) X1-DFN1006-2 0402 (1006 Metric) DFN1006-2 DFN1006
VZ 5.1 volts 5.1 volts 5.1 volts 5.1 volts
ZZT 60 ohms 60 ohms 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data