DIODES Incorporated Diodes - Zener - Single - BZT52C5V1-7-F BZT52C5V1-7-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 012485-BZT52C5V1-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 60 Ohm Family Name: BZT52C5V1 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): BZT52C5V1-G RHG; BZT52C5V1; BZT52B5V1/D3; Introduction Date: August 08, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Power Management
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 012485-BZT52C5V1-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 60 Ohm Family Name: BZT52C5V1 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): BZT52C5V1-G RHG; BZT52C5V1; BZT52B5V1/D3; Introduction Date: August 08, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZT52C5V1-7-F - 012485-BZT52C5V1-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C5V1-7-F
012485-BZT52C5V1-7-F
Diodes - Zener - Single - BZT52C5V1-7-F 012485-BZT52C5V1-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 012485-BZT52C5V1-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 60 Ohm Family Name: BZT52C5V1 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): BZT52C5V1-G RHG; BZT52C5V1; BZT52B5V1/D3; Introduction Date: August 08, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Power Management

Manufacturer: Diodes Incorporated
Win Source Part Number: 012485-BZT52C5V1-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 2μA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 60 Ohm
Family Name: BZT52C5V1
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): BZT52C5V1-G RHG; BZT52C5V1; BZT52B5V1/D3;
Introduction Date: August 08, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Power Management

Buy Now Datasheet
Single Zener Diodes - BZT52C5V1-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C5V1-FDITR-ND
Single Zener Diodes BZT52C5V1-FDITR-ND
Zener Diode 5.1V 500mW ±6% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±6% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C5V1-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C5V1-FDIDKR-ND
Single Zener Diodes BZT52C5V1-FDIDKR-ND
Zener Diode 5.1V 500mW ±6% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±6% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C5V1-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C5V1-FDICT-ND
Single Zener Diodes BZT52C5V1-FDICT-ND
Zener Diode 5.1V 500mW ±6% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±6% Surface Mount SOD-123

Buy Now Datasheet
Singapore, Singapore
5.1V 500MW Zener Diode
287-BZT52C5V1-7-F
5.1V 500MW Zener Diode 287-BZT52C5V1-7-F
DIODE ZENER 5.1V 500MW SOD123 Product overview: BZT52C5V1-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C5V1-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 5.1V 500MW SOD123 Product overview: BZT52C5V1-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C5V1-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZT52C5V1-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C5V1-7-F
Single Zener Diodes BZT52C5V1-7-F
DIODE ZENER 5.1V 500MW SOD123

DIODE ZENER 5.1V 500MW SOD123

Supplier's Site Datasheet
Diodes >> Zener Diodes - BZT52C5V1-7-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZT52C5V1-7-F
Diodes >> Zener Diodes BZT52C5V1-7-F
±6% Single 4.8V~5.4V 500mW 5.1V SOD-123 Zener Diodes ROHS

±6% Single 4.8V~5.4V 500mW 5.1V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
Zener Diode, 300Mw, 5.1V, Sod-523; Zener Voltage Nom Diodes Inc. - 12T1448 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 300Mw, 5.1V, Sod-523; Zener Voltage Nom Diodes Inc.
12T1448
Zener Diode, 300Mw, 5.1V, Sod-523; Zener Voltage Nom Diodes Inc. 12T1448
ZENER DIODE, 300mW, 5.1V, SOD-523; Zener Voltage Nom:5.1V; Power Dissipation:300mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 300mW, 5.1V, SOD-523; Zener Voltage Nom:5.1V; Power Dissipation:300mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52C5V1-7-F
Zener Diodes BZT52C5V1-7-F
Zener Diodes 500mW 5.1V Zener AEC-Q101 Qualified

Zener Diodes 500mW 5.1V Zener AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C5V1-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C5V1-7-F
Discrete Semiconductor Products - Diodes - Zener BZT52C5V1-7-F
DIODE ZENER 5.1V 500MW SOD123

DIODE ZENER 5.1V 500MW SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 012485-BZT52C5V1-7-F BZT52C5V1-FDITR-ND 287-BZT52C5V1-7-F BZT52C5V1-7-F BZT52C5V1-7-F 12T1448 BZT52C5V1-7-F BZT52C5V1-7-F
Product Name Diodes - Zener - Single - BZT52C5V1-7-F Single Zener Diodes 5.1V 500MW Zener Diode Single Zener Diodes Diodes >> Zener Diodes Zener Diode, 300Mw, 5.1V, Sod-523; Zener Voltage Nom Diodes Inc. Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package SOD-123; SOD-123 Tape & Reel (TR) SOD-123; SOD-123 SOD-123 SOD-523; SOD-523 SOD-123; SOD-123-2 SOD-123; SOD-123
VZ 5.1 volts 5.1 volts 5.1 volts 5.1 volts 5.1 volts
ZZT 60 ohms 60 ohms 60 ohms 60 ohms 60 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data