Zener Diode 51V 200mW ±6% Surface Mount SOD-323
Zener Diode 51V 200mW ±6% Surface Mount SOD-323
Zener Diode 51V 200mW ±6% Surface Mount SOD-323
Manufacturer: Diodes Incorporated
Win Source Part Number: 752468-BZT52C51S-7
Packaging: Reel
Mounting Style: SMD
Tolerance: ±6%
Voltage - Zener (Nom) (Vz): 51V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-323
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SC-76, SOD-323
Impedance (Maximum) (Zzt): 100 Ohms
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Family Part Number: BZT52C51
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 200mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 100nA at 38V
DIODE ZENER 51V 200MW SOD323 Product overview: BZT52C51S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C51S-7 can be used for catalog matching and distributor lookup.
Zener Diodes 200mW 10V Zener AEC-Q101 Qualified
DIODE ZENER 51V 200MW SOD323
DIODE ZENER 51V 200MW SOD323
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52C51SDICT-ND | 752468-BZT52C51S-7 | 287-BZT52C51S-7 | BZT52C51S-7 | BZT52C51S-7 | BZT52C51S-7 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - BZT52C51S-7 | 51V 200MW Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| VZ | 51 volts | 51 volts | 51 volts | 51 volts | ||
| ZZT | 100 ohms | 100 ohms | 100 ohms | 100 ohms | ||
| IR | 1.00E-4 mA | 100 mA | 1.00E-4 mA |