DIODES Incorporated 4.7V 250MW Zener Diode BZT52C4V7LP-7

Description
DIODE ZENER 4.7V 250MW 2DFN Product overview: BZT52C4V7LP-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C4V7LP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 4.7V 250MW 2DFN Product overview: BZT52C4V7LP-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C4V7LP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7V 250MW Zener Diode - 287-BZT52C4V7LP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7V 250MW Zener Diode
287-BZT52C4V7LP-7
4.7V 250MW Zener Diode 287-BZT52C4V7LP-7
DIODE ZENER 4.7V 250MW 2DFN Product overview: BZT52C4V7LP-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C4V7LP-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 4.7V 250MW 2DFN Product overview: BZT52C4V7LP-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C4V7LP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52C4V7LP-7 - 012483-BZT52C4V7LP-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C4V7LP-7
012483-BZT52C4V7LP-7
Diodes - Zener - Single - BZT52C4V7LP-7 012483-BZT52C4V7LP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 012483-BZT52C4V7LP-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 2V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: X1-DFN1006-2 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 012483-BZT52C4V7LP-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 2V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: X1-DFN1006-2
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - BZT52C4V7LPDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C4V7LPDIDKR-ND
Single Zener Diodes BZT52C4V7LPDIDKR-ND
Zener Diode 4.7V 250mW ±6% Surface Mount X1-DFN1006-2

Zener Diode 4.7V 250mW ±6% Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Zener Diodes - BZT52C4V7LPDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C4V7LPDICT-ND
Single Zener Diodes BZT52C4V7LPDICT-ND
Zener Diode 4.7V 250mW ±6% Surface Mount X1-DFN1006-2

Zener Diode 4.7V 250mW ±6% Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Zener Diodes - BZT52C4V7LPDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C4V7LPDITR-ND
Single Zener Diodes BZT52C4V7LPDITR-ND
Zener Diode 4.7V 250mW ±6% Surface Mount X1-DFN1006-2

Zener Diode 4.7V 250mW ±6% Surface Mount X1-DFN1006-2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C4V7LP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C4V7LP-7
Discrete Semiconductor Products - Diodes - Zener BZT52C4V7LP-7
DIODE ZENER 4.7V 250MW 2DFN

DIODE ZENER 4.7V 250MW 2DFN

Supplier's Site
Single Zener Diodes - BZT52C4V7LP-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C4V7LP-7
Single Zener Diodes BZT52C4V7LP-7
DIODE ZENER 4.7V 250MW 2DFN

DIODE ZENER 4.7V 250MW 2DFN

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52C4V7LP-7
Zener Diodes BZT52C4V7LP-7
Zener Diodes 250mW 4.7V Zener

Zener Diodes 250mW 4.7V Zener

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52C4V7LP-7 012483-BZT52C4V7LP-7 BZT52C4V7LPDIDKR-ND BZT52C4V7LP-7 BZT52C4V7LP-7 BZT52C4V7LP-7
Product Name 4.7V 250MW Zener Diode Diodes - Zener - Single - BZT52C4V7LP-7 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes
Package Tape & Reel (TR) X1-DFN1006-2 X1-DFN1006-2 0402 (1006 Metric) DFN1006-2
RoHS Compliant RoHS
VZ 4.7 volts 4.7 volts 4.7 volts 4.7 volts
ZZT 80 ohms 80 ohms 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data