DIODES Incorporated Diodes - Zener - Single - BZT52C4V7-7-F BZT52C4V7-7-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 012482-BZT52C4V7-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 2V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 012482-BZT52C4V7-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 2V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZT52C4V7-7-F - 012482-BZT52C4V7-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C4V7-7-F
012482-BZT52C4V7-7-F
Diodes - Zener - Single - BZT52C4V7-7-F 012482-BZT52C4V7-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 012482-BZT52C4V7-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 2V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 012482-BZT52C4V7-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 2V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - BZT52C4V7-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C4V7-FDIDKR-ND
Single Zener Diodes BZT52C4V7-FDIDKR-ND
Zener Diode 4.7V 500mW ±6% Surface Mount SOD-123

Zener Diode 4.7V 500mW ±6% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C4V7-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C4V7-FDITR-ND
Single Zener Diodes BZT52C4V7-FDITR-ND
Zener Diode 4.7V 500mW ±6% Surface Mount SOD-123

Zener Diode 4.7V 500mW ±6% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C4V7-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C4V7-FDICT-ND
Single Zener Diodes BZT52C4V7-FDICT-ND
Zener Diode 4.7V 500mW ±6% Surface Mount SOD-123

Zener Diode 4.7V 500mW ±6% Surface Mount SOD-123

Buy Now Datasheet
Singapore, Singapore
4.7V 500MW Zener Diode
287-BZT52C4V7-7-F
4.7V 500MW Zener Diode 287-BZT52C4V7-7-F
DIODE ZENER 4.7V 500MW SOD123 Product overview: BZT52C4V7-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C4V7-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 4.7V 500MW SOD123 Product overview: BZT52C4V7-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C4V7-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode, 4.7V, 0.5W, Sod-123; Zener Voltage Vz Typ Diodes Inc. - 07AH3656 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 4.7V, 0.5W, Sod-123; Zener Voltage Vz Typ Diodes Inc.
07AH3656
Zener Diode, 4.7V, 0.5W, Sod-123; Zener Voltage Vz Typ Diodes Inc. 07AH3656
ZENER DIODE, 4.7V, 0.5W, SOD-123; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:6%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZT5 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 4.7V, 0.5W, SOD-123; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:6%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZT5 Series; Automotive RoHS Compliant: Yes

Supplier's Site
Zener Diode Sod123 T&r 3K Rohs Compliant Diodes Inc. - 38AH7712 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode Sod123 T&r 3K Rohs Compliant Diodes Inc.
38AH7712
Zener Diode Sod123 T&r 3K Rohs Compliant Diodes Inc. 38AH7712
ZENER DIODE SOD123 T&R 3K ROHS COMPLIANT: YES

ZENER DIODE SOD123 T&R 3K ROHS COMPLIANT: YES

Supplier's Site
Zener Diode, 4.7V, 0.5W, Sod-123; Zener Voltage Vz Typ Diodes Inc. - 07AH3657 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 4.7V, 0.5W, Sod-123; Zener Voltage Vz Typ Diodes Inc.
07AH3657
Zener Diode, 4.7V, 0.5W, Sod-123; Zener Voltage Vz Typ Diodes Inc. 07AH3657
ZENER DIODE, 4.7V, 0.5W, SOD-123; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:6%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZT5 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 4.7V, 0.5W, SOD-123; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:6%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZT5 Series; Automotive RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52C4V7-7-F
Zener Diodes BZT52C4V7-7-F
Zener Diodes 4.7V 500mW

Zener Diodes 4.7V 500mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C4V7-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C4V7-7-F
Discrete Semiconductor Products - Diodes - Zener BZT52C4V7-7-F
DIODE ZENER 4.7V 500MW SOD123

DIODE ZENER 4.7V 500MW SOD123

Supplier's Site
Single Zener Diodes - BZT52C4V7-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C4V7-7-F
Single Zener Diodes BZT52C4V7-7-F
DIODE ZENER 4.7V 500MW SOD123

DIODE ZENER 4.7V 500MW SOD123

Supplier's Site Datasheet
Diode Zener Single 4.7V 6.38% 370mW Automotive 2-Pin SOD-123 T/R - 233-BZT52C4V7-7-F - Utmel Electronic Limited
Hong Kong, China
Diode Zener Single 4.7V 6.38% 370mW Automotive 2-Pin SOD-123 T/R
233-BZT52C4V7-7-F
Diode Zener Single 4.7V 6.38% 370mW Automotive 2-Pin SOD-123 T/R 233-BZT52C4V7-7-F
Diode Zener Single 4.7V 6.38% 370mW Automotive 2-Pin SOD-123 T/R

Diode Zener Single 4.7V 6.38% 370mW Automotive 2-Pin SOD-123 T/R

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 012482-BZT52C4V7-7-F BZT52C4V7-FDIDKR-ND 287-BZT52C4V7-7-F 07AH3656 38AH7712 BZT52C4V7-7-F BZT52C4V7-7-F BZT52C4V7-7-F 233-BZT52C4V7-7-F
Product Name Diodes - Zener - Single - BZT52C4V7-7-F Single Zener Diodes 4.7V 500MW Zener Diode Zener Diode, 4.7V, 0.5W, Sod-123; Zener Voltage Vz Typ Diodes Inc. Zener Diode Sod123 T&r 3K Rohs Compliant Diodes Inc. Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Diode Zener Single 4.7V 6.38% 370mW Automotive 2-Pin SOD-123 T/R
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
VZ 4.7 volts 4.7 volts 4.7 volts 4.7 volts 4.7 volts 4.7 volts
ZZT 80 ohms 80 ohms 80 ohms 80 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data