DIODES Incorporated Diodes - Zener - Single - BZT52C4V3T-7 BZT52C4V3T-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 079773-BZT52C4V3T-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 079773-BZT52C4V3T-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZT52C4V3T-7 - 079773-BZT52C4V3T-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C4V3T-7
079773-BZT52C4V3T-7
Diodes - Zener - Single - BZT52C4V3T-7 079773-BZT52C4V3T-7
Manufacturer: Diodes Incorporated Win Source Part Number: 079773-BZT52C4V3T-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 079773-BZT52C4V3T-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 1V
Voltage - Zener (Nom) (Vz): 4.3V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - BZT52C4V3T-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C4V3T-7DITR-ND
Single Zener Diodes BZT52C4V3T-7DITR-ND
Zener Diode 4.3V 300mW ±7% Surface Mount SOD-523

Zener Diode 4.3V 300mW ±7% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - BZT52C4V3T-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C4V3T-7DIDKR-ND
Single Zener Diodes BZT52C4V3T-7DIDKR-ND
Zener Diode 4.3V 300mW ±7% Surface Mount SOD-523

Zener Diode 4.3V 300mW ±7% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - BZT52C4V3T-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C4V3T-7DICT-ND
Single Zener Diodes BZT52C4V3T-7DICT-ND
Zener Diode 4.3V 300mW ±7% Surface Mount SOD-523

Zener Diode 4.3V 300mW ±7% Surface Mount SOD-523

Buy Now Datasheet
4.3V 300MW Zener Diode - 287-BZT52C4V3T-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.3V 300MW Zener Diode
287-BZT52C4V3T-7
4.3V 300MW Zener Diode 287-BZT52C4V3T-7
DIODE ZENER 4.3V 300MW SOD523 Product overview: BZT52C4V3T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C4V3T-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 4.3V 300MW SOD523 Product overview: BZT52C4V3T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C4V3T-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52C4V3T-7
Zener Diodes BZT52C4V3T-7
Zener Diodes 300mW 4.3V Zener AEC-Q101 Qualified

Zener Diodes 300mW 4.3V Zener AEC-Q101 Qualified

Buy Now Datasheet
Single Zener Diodes - BZT52C4V3T-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C4V3T-7
Single Zener Diodes BZT52C4V3T-7
DIODE ZENER 4.3V 300MW SOD523

DIODE ZENER 4.3V 300MW SOD523

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C4V3T-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C4V3T-7
Discrete Semiconductor Products - Diodes - Zener BZT52C4V3T-7
DIODE ZENER 4.3V 300MW SOD523

DIODE ZENER 4.3V 300MW SOD523

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 079773-BZT52C4V3T-7 BZT52C4V3T-7DITR-ND 287-BZT52C4V3T-7 BZT52C4V3T-7 BZT52C4V3T-7 BZT52C4V3T-7
Product Name Diodes - Zener - Single - BZT52C4V3T-7 Single Zener Diodes 4.3V 300MW Zener Diode Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package SOD-523; SOD-523 Tape & Reel (TR) SOD-523; SOD-523-2 SOD-523; SC-79, SOD-523 SOD-523; SOD-523
VZ 4.3 volts 4.3 volts 4.3 volts 4.3 volts
ZZT 90 ohms 90 ohms 90 ohms 90 ohms
Unlock Full Specs
to access all available technical data