DIODE ZENER 43V 410MW SOD123 Product overview: BZT52C43-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 410MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 410MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C43-7-F can be used for catalog matching and distributor lookup.
Zener Diode 43V 410mW ±7% Surface Mount SOD-123
Zener Diode 43V 410mW ±7% Surface Mount SOD-123
Zener Diode 43V 410mW ±7% Surface Mount SOD-123
Manufacturer: Diodes Incorporated
Win Source Part Number: 012479-BZT52C43-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Current - Reverse Leakage @ Vr: 100nA @ 32V
Voltage - Zener (Nom) (Vz): 43V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 410mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 43V 410MW SOD123
Zener Diodes 410mW 43V Zener AEC-Q101 Qualified
ZENER DIODE SOD123 T&R 3K ROHS COMPLIANT: YES
DIODE ZENER 43V 410MW SOD123
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZT52C43-7-F | BZT52C43-FDITR-ND | 012479-BZT52C43-7-F | BZT52C43-7-F | BZT52C43-7-F | 78AH9641 | BZT52C43-7-F |
| Product Name | 43V 410MW Zener Diode | Single Zener Diodes | Diodes - Zener - Single - BZT52C43-7-F | Single Zener Diodes | Zener Diodes | Zener Diode Sod123 T&r 3K Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | ||
| RoHS Compliant | RoHS | RoHS | |||||
| VZ | 43 volts | 43 volts | 43 volts | 43 volts | |||
| ZZT | 100 ohms | 100 ohms | 100 ohms | 100 ohms |