DIODES Incorporated 43V 410MW Zener Diode BZT52C43-13

Description
DIODE ZENER 43V 410MW SOD123 Product overview: BZT52C43-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 410MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 410MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C43-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 43V 410MW SOD123 Product overview: BZT52C43-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 410MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 410MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C43-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
43V 410MW Zener Diode
287-BZT52C43-13
43V 410MW Zener Diode 287-BZT52C43-13
DIODE ZENER 43V 410MW SOD123 Product overview: BZT52C43-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 410MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 410MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C43-13 can be used for catalog matching and distributor lookup.

DIODE ZENER 43V 410MW SOD123 Product overview: BZT52C43-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 410MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 410MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C43-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 981-BZT52C43-13-CHP - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
981-BZT52C43-13-CHP
Single Zener Diodes 981-BZT52C43-13-CHP
Zener Diode 43V 410mW ±7% Surface Mount SOD-123

Zener Diode 43V 410mW ±7% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C43-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C43-13DITR-ND
Single Zener Diodes BZT52C43-13DITR-ND
Zener Diode 43V 410mW ±7% Surface Mount SOD-123

Zener Diode 43V 410mW ±7% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - BZT52C43-13 - 110046-BZT52C43-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C43-13
110046-BZT52C43-13
Diodes - Zener - Single - BZT52C43-13 110046-BZT52C43-13
Manufacturer: Diodes Incorporated Win Source Part Number: 110046-BZT52C43-13 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Current - Reverse Leakage @ Vr: 100nA @ 32V Voltage - Zener (Nom) (Vz): 43V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 410mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 110046-BZT52C43-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Current - Reverse Leakage @ Vr: 100nA @ 32V
Voltage - Zener (Nom) (Vz): 43V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 410mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C43-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C43-13
Discrete Semiconductor Products - Diodes - Zener BZT52C43-13
DIODE ZENER 43V 410MW SOD123

DIODE ZENER 43V 410MW SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52C43-13 981-BZT52C43-13-CHP 110046-BZT52C43-13 BZT52C43-13
Product Name 43V 410MW Zener Diode Single Zener Diodes Diodes - Zener - Single - BZT52C43-13 Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123
ZZT 100 ohms 100 ohms 100 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
VZ 43 volts 43 volts
Unlock Full Specs
to access all available technical data