DIODES Incorporated Single Zener Diodes BZT52C3V3T-7

Description
Zener Diode 3.3V 300mW ±6% Surface Mount SOD-523
Request a Quote Datasheet
Description
Zener Diode 3.3V 300mW ±6% Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52C3V3T-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C3V3T-7DITR-ND
Single Zener Diodes BZT52C3V3T-7DITR-ND
Zener Diode 3.3V 300mW ±6% Surface Mount SOD-523

Zener Diode 3.3V 300mW ±6% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - BZT52C3V3T-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C3V3T-7DIDKR-ND
Single Zener Diodes BZT52C3V3T-7DIDKR-ND
Zener Diode 3.3V 300mW ±6% Surface Mount SOD-523

Zener Diode 3.3V 300mW ±6% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - BZT52C3V3T-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C3V3T-7DICT-ND
Single Zener Diodes BZT52C3V3T-7DICT-ND
Zener Diode 3.3V 300mW ±6% Surface Mount SOD-523

Zener Diode 3.3V 300mW ±6% Surface Mount SOD-523

Buy Now Datasheet
Diodes - Zener - Single - BZT52C3V3T-7 - 1157321-BZT52C3V3T-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C3V3T-7
1157321-BZT52C3V3T-7
Diodes - Zener - Single - BZT52C3V3T-7 1157321-BZT52C3V3T-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1157321-BZT52C3V3T-7 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1157321-BZT52C3V3T-7
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
3.3V 300MW Zener Diode - 287-BZT52C3V3T-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 300MW Zener Diode
287-BZT52C3V3T-7
3.3V 300MW Zener Diode 287-BZT52C3V3T-7
DIODE ZENER 3.3V 300MW SOD523 Product overview: BZT52C3V3T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C3V3T-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 3.3V 300MW SOD523 Product overview: BZT52C3V3T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C3V3T-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes >> Zener Diodes - BZT52C3V3T-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZT52C3V3T-7
Diodes >> Zener Diodes BZT52C3V3T-7
±6% Single 3.1V~3.5V 300mW 3.3V SOD-523 Zener Diodes ROHS

±6% Single 3.1V~3.5V 300mW 3.3V SOD-523 Zener Diodes ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52C3V3T-7
Zener Diodes BZT52C3V3T-7
Zener Diodes 300mW 3.3V Zener AEC-Q101 Qualified

Zener Diodes 300mW 3.3V Zener AEC-Q101 Qualified

Buy Now Datasheet
Diode, Zener, 3.3V, 150Mw, Sod523; Zener Voltage Nom Diodes Inc. - 82T8806 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 3.3V, 150Mw, Sod523; Zener Voltage Nom Diodes Inc.
82T8806
Diode, Zener, 3.3V, 150Mw, Sod523; Zener Voltage Nom Diodes Inc. 82T8806
DIODE, ZENER, 3.3V, 150MW, SOD523; Zener Voltage Nom:3.3V; Power Dissipation:300mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 3.3V, 150MW, SOD523; Zener Voltage Nom:3.3V; Power Dissipation:300mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - BZT52C3V3T-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C3V3T-7
Single Zener Diodes BZT52C3V3T-7
DIODE ZENER 3.3V 300MW SOD523

DIODE ZENER 3.3V 300MW SOD523

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C3V3T-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C3V3T-7
Discrete Semiconductor Products - Diodes - Zener BZT52C3V3T-7
DIODE ZENER 3.3V 300MW SOD523

DIODE ZENER 3.3V 300MW SOD523

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52C3V3T-7DITR-ND 1157321-BZT52C3V3T-7 287-BZT52C3V3T-7 BZT52C3V3T-7 BZT52C3V3T-7 82T8806 BZT52C3V3T-7 BZT52C3V3T-7
Product Name Single Zener Diodes Diodes - Zener - Single - BZT52C3V3T-7 3.3V 300MW Zener Diode Diodes >> Zener Diodes Zener Diodes Diode, Zener, 3.3V, 150Mw, Sod523; Zener Voltage Nom Diodes Inc. Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOD-523 SOD-523; SOD-523-2 SOD-523; SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SOD-523
RoHS Compliant RoHS RoHS RoHS
VZ 3.3 volts 3.3 volts 3.3 volts 3.3 volts
ZZT 95 ohms 95 ohms 95 ohms 95 ohms
Unlock Full Specs
to access all available technical data