DIODES Incorporated 3.3V 200MW Zener Diode BZT52C3V3S-7

Description
DIODE ZENER 3.3V 200MW SOD323 Product overview: BZT52C3V3S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C3V3S-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 3.3V 200MW SOD323 Product overview: BZT52C3V3S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C3V3S-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 200MW Zener Diode - 287-BZT52C3V3S-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 200MW Zener Diode
287-BZT52C3V3S-7
3.3V 200MW Zener Diode 287-BZT52C3V3S-7
DIODE ZENER 3.3V 200MW SOD323 Product overview: BZT52C3V3S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C3V3S-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 3.3V 200MW SOD323 Product overview: BZT52C3V3S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C3V3S-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52C3V3S-7 - 737508-BZT52C3V3S-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C3V3S-7
737508-BZT52C3V3S-7
Diodes - Zener - Single - BZT52C3V3S-7 737508-BZT52C3V3S-7
Manufacturer: Diodes Incorporated Win Source Part Number: 737508-BZT52C3V3S-7 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±6% Voltage - Zener (Nom) (Vz): 3.3V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-323 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SC-76, SOD-323 Impedance (Maximum) (Zzt): 95 Ohms Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: BZT52C3V3 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 200mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 5μA at 1V

Manufacturer: Diodes Incorporated
Win Source Part Number: 737508-BZT52C3V3S-7
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±6%
Voltage - Zener (Nom) (Vz): 3.3V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-323
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SC-76, SOD-323
Impedance (Maximum) (Zzt): 95 Ohms
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: BZT52C3V3
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 200mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 5μA at 1V

Buy Now
Single Zener Diodes - BZT52C3V3SDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C3V3SDITR-ND
Single Zener Diodes BZT52C3V3SDITR-ND
Zener Diode 3.3V 200mW ±6% Surface Mount SOD-323

Zener Diode 3.3V 200mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C3V3S-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C3V3S-7
Discrete Semiconductor Products - Diodes - Zener BZT52C3V3S-7
DIODE ZENER 3.3V 200MW SOD323

DIODE ZENER 3.3V 200MW SOD323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-BZT52C3V3S-7 737508-BZT52C3V3S-7 BZT52C3V3SDITR-ND BZT52C3V3S-7
Product Name 3.3V 200MW Zener Diode Diodes - Zener - Single - BZT52C3V3S-7 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOD-323; SOD-323
ZZT 95 ohms 95 ohms 95 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data