Manufacturer: Diodes Incorporated
Win Source Part Number: 012472-BZT52C3V3LP-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 95 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: X1-DFN1006-2
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
Zener Diode 3.3V 250mW ±6% Surface Mount X1-DFN1006-2
Zener Diode 3.3V 250mW ±6% Surface Mount X1-DFN1006-2
Zener Diode 3.3V 250mW ±6% Surface Mount X1-DFN1006-2
DIODE ZENER 3.3V 250MW 2DFN Product overview: BZT52C3V3LP-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C3V3LP-7 can be used for catalog matching and distributor lookup.
Zener Diodes 250mW 3.3V Zener
DIODE ZENER 3.3V 250MW 2DFN
DIODE ZENER 3.3V 250MW 2DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 012472-BZT52C3V3LP-7 | BZT52C3V3LPDITR-ND | 287-BZT52C3V3LP-7 | BZT52C3V3LP-7 | BZT52C3V3LP-7 | BZT52C3V3LP-7 |
| Product Name | Diodes - Zener - Single - BZT52C3V3LP-7 | Single Zener Diodes | 3.3V 250MW Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Life Cycle Stage | Active | Active | ||||
| Package | X1-DFN1006-2 | Tape & Reel (TR) | DFN1006-2 | X1-DFN1006-2 | 0402 (1006 Metric) | |
| VZ | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| ZZT | 95 ohms | 95 ohms | 95 ohms | 95 ohms |