DIODES Incorporated Single Zener Diodes BZT52C3V0T-7

Description
Zener Diode 3V 300mW ±7% Surface Mount SOD-523
Request a Quote Datasheet
Description
Zener Diode 3V 300mW ±7% Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52C3V0T-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C3V0T-7DIDKR-ND
Single Zener Diodes BZT52C3V0T-7DIDKR-ND
Zener Diode 3V 300mW ±7% Surface Mount SOD-523

Zener Diode 3V 300mW ±7% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - BZT52C3V0T-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C3V0T-7DICT-ND
Single Zener Diodes BZT52C3V0T-7DICT-ND
Zener Diode 3V 300mW ±7% Surface Mount SOD-523

Zener Diode 3V 300mW ±7% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - BZT52C3V0T-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C3V0T-7DITR-ND
Single Zener Diodes BZT52C3V0T-7DITR-ND
Zener Diode 3V 300mW ±7% Surface Mount SOD-523

Zener Diode 3V 300mW ±7% Surface Mount SOD-523

Buy Now Datasheet
3V 300MW Zener Diode - 287-BZT52C3V0T-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 300MW Zener Diode
287-BZT52C3V0T-7
3V 300MW Zener Diode 287-BZT52C3V0T-7
DIODE ZENER 3V 300MW SOD523 Product overview: BZT52C3V0T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C3V0T-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 3V 300MW SOD523 Product overview: BZT52C3V0T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C3V0T-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52C3V0T-7 - 012470-BZT52C3V0T-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C3V0T-7
012470-BZT52C3V0T-7
Diodes - Zener - Single - BZT52C3V0T-7 012470-BZT52C3V0T-7
Manufacturer: Diodes Incorporated Win Source Part Number: 012470-BZT52C3V0T-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 3V Impedance (Max) (Zzt): 95 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 012470-BZT52C3V0T-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 3V
Impedance (Max) (Zzt): 95 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode, Zener, 3V, 150Mw, Sod523; Zener Voltage Nom Diodes Inc. - 82T8804 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 3V, 150Mw, Sod523; Zener Voltage Nom Diodes Inc.
82T8804
Diode, Zener, 3V, 150Mw, Sod523; Zener Voltage Nom Diodes Inc. 82T8804
DIODE, ZENER, 3V, 150MW, SOD523; Zener Voltage Nom:3V; Power Dissipation:300mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 3V, 150MW, SOD523; Zener Voltage Nom:3V; Power Dissipation:300mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - BZT52C3V0T-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C3V0T-7
Single Zener Diodes BZT52C3V0T-7
DIODE ZENER 3V 300MW SOD523

DIODE ZENER 3V 300MW SOD523

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C3V0T-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C3V0T-7
Discrete Semiconductor Products - Diodes - Zener BZT52C3V0T-7
DIODE ZENER 3V 300MW SOD523

DIODE ZENER 3V 300MW SOD523

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52C3V0T-7DIDKR-ND 287-BZT52C3V0T-7 012470-BZT52C3V0T-7 82T8804 BZT52C3V0T-7 BZT52C3V0T-7
Product Name Single Zener Diodes 3V 300MW Zener Diode Diodes - Zener - Single - BZT52C3V0T-7 Diode, Zener, 3V, 150Mw, Sod523; Zener Voltage Nom Diodes Inc. Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOD-523; SOD-523 SOD-523; SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SOD-523
RoHS Compliant RoHS RoHS
VZ 3 volts 3 volts 3 volts 3 volts
ZZT 95 ohms 95 ohms 95 ohms 95 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B2V7J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Zener Diodes - 7513714P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; SOD-323
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4481 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details