DIODES Incorporated Single Zener Diodes BZT52C3V0S-7

Description
Zener Diode 3V 200mW ±7% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 3V 200mW ±7% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52C3V0SDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C3V0SDITR-ND
Single Zener Diodes BZT52C3V0SDITR-ND
Zener Diode 3V 200mW ±7% Surface Mount SOD-323

Zener Diode 3V 200mW ±7% Surface Mount SOD-323

Buy Now Datasheet
Diodes - Zener - Single - BZT52C3V0S-7 - 1157317-BZT52C3V0S-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C3V0S-7
1157317-BZT52C3V0S-7
Diodes - Zener - Single - BZT52C3V0S-7 1157317-BZT52C3V0S-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1157317-BZT52C3V0S-7 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1157317-BZT52C3V0S-7
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
3V 200MW Zener Diode - 287-BZT52C3V0S-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 200MW Zener Diode
287-BZT52C3V0S-7
3V 200MW Zener Diode 287-BZT52C3V0S-7
DIODE ZENER 3V 200MW SOD323 Product overview: BZT52C3V0S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C3V0S-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 3V 200MW SOD323 Product overview: BZT52C3V0S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C3V0S-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C3V0S-7 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C3V0S-7
Discrete Semiconductor Products - Diodes - Zener BZT52C3V0S-7
DIODE ZENER 3V 200MW SOD323

DIODE ZENER 3V 200MW SOD323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52C3V0SDITR-ND 1157317-BZT52C3V0S-7 287-BZT52C3V0S-7 BZT52C3V0S-7
Product Name Single Zener Diodes Diodes - Zener - Single - BZT52C3V0S-7 3V 200MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOD-323; SOD-323
ZZT 95 ohms 95 ohms
Unlock Full Specs
to access all available technical data