DIODES Incorporated Single Zener Diodes BZT52C3V0LP-7

Description
Zener Diode 3V 250mW ±7% Surface Mount X1-DFN1006-2
Request a Quote Datasheet
Description
Zener Diode 3V 250mW ±7% Surface Mount X1-DFN1006-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52C3V0LPDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C3V0LPDICT-ND
Single Zener Diodes BZT52C3V0LPDICT-ND
Zener Diode 3V 250mW ±7% Surface Mount X1-DFN1006-2

Zener Diode 3V 250mW ±7% Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Zener Diodes - BZT52C3V0LPDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C3V0LPDIDKR-ND
Single Zener Diodes BZT52C3V0LPDIDKR-ND
Zener Diode 3V 250mW ±7% Surface Mount X1-DFN1006-2

Zener Diode 3V 250mW ±7% Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Zener Diodes - BZT52C3V0LPDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C3V0LPDITR-ND
Single Zener Diodes BZT52C3V0LPDITR-ND
Zener Diode 3V 250mW ±7% Surface Mount X1-DFN1006-2

Zener Diode 3V 250mW ±7% Surface Mount X1-DFN1006-2

Buy Now Datasheet
3V 250MW Zener Diode - 287-BZT52C3V0LP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 250MW Zener Diode
287-BZT52C3V0LP-7
3V 250MW Zener Diode 287-BZT52C3V0LP-7
DIODE ZENER 3V 250MW 2DFN Product overview: BZT52C3V0LP-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C3V0LP-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 3V 250MW 2DFN Product overview: BZT52C3V0LP-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C3V0LP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52C3V0LP-7 - 730180-BZT52C3V0LP-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C3V0LP-7
730180-BZT52C3V0LP-7
Diodes - Zener - Single - BZT52C3V0LP-7 730180-BZT52C3V0LP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 730180-BZT52C3V0LP-7 Packaging: Reel - TR Operating Temperature Range: -65°C ~ 150°C Package: 2-UFDFN Mounting: SMD Tolerance: ±7% Power - Max: 250mW Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 3V Family Name: BZT52C3V0LP Categories: Discrete Semiconductor Products Manufacturer Homepage: www.diodes.com Manufacturer Package: X1-DFN1006-2 Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA Impedance (Maximum) (Zzt): 95 Ohm Alternative Parts (Cross-Reference): BZT52C3V0LP-7B; BZT52C3V0LP-TP-HF; PZU3.0B2L; Introduction Date: August 13, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 730180-BZT52C3V0LP-7
Packaging: Reel - TR
Operating Temperature Range: -65°C ~ 150°C
Package: 2-UFDFN
Mounting: SMD
Tolerance: ±7%
Power - Max: 250mW
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 3V
Family Name: BZT52C3V0LP
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: X1-DFN1006-2
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA
Impedance (Maximum) (Zzt): 95 Ohm
Alternative Parts (Cross-Reference): BZT52C3V0LP-7B; BZT52C3V0LP-TP-HF; PZU3.0B2L;
Introduction Date: August 13, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - BZT52C3V0LP-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C3V0LP-7
Single Zener Diodes BZT52C3V0LP-7
DIODE ZENER 3V 250MW 2DFN

DIODE ZENER 3V 250MW 2DFN

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52C3V0LP-7
Zener Diodes BZT52C3V0LP-7
Zener Diodes 250mW 3V Zener

Zener Diodes 250mW 3V Zener

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C3V0LP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C3V0LP-7
Discrete Semiconductor Products - Diodes - Zener BZT52C3V0LP-7
DIODE ZENER 3V 250MW 2DFN

DIODE ZENER 3V 250MW 2DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52C3V0LPDICT-ND 287-BZT52C3V0LP-7 730180-BZT52C3V0LP-7 BZT52C3V0LP-7 BZT52C3V0LP-7 BZT52C3V0LP-7
Product Name Single Zener Diodes 3V 250MW Zener Diode Diodes - Zener - Single - BZT52C3V0LP-7 Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) 0402 (1006 Metric) DFN1006-2 X1-DFN1006-2
RoHS Compliant RoHS
VZ 3 volts 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data