DIODES Incorporated Diodes - Zener - Single - BZT52C3V0-7 BZT52C3V0-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 913930-BZT52C3V0-7 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 3 V 500 mW ±7% Surface Mount SOD-123 Package: Reel - TR Package: SOD-123 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: BZT52C3V0 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZT52C3V0-7CT, BZT52C3V07, BZT52C3V0DICT, BZT52C3V0DICT-ND, BZT52C3V0-7DICT, BZT52C3V0-7DITR, BZT52C3V0, BZT52C3V0CT, BZT52C3V0CT-ND
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 913930-BZT52C3V0-7 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 3 V 500 mW ±7% Surface Mount SOD-123 Package: Reel - TR Package: SOD-123 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: BZT52C3V0 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZT52C3V0-7CT, BZT52C3V07, BZT52C3V0DICT, BZT52C3V0DICT-ND, BZT52C3V0-7DICT, BZT52C3V0-7DITR, BZT52C3V0, BZT52C3V0CT, BZT52C3V0CT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZT52C3V0-7 - 913930-BZT52C3V0-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C3V0-7
913930-BZT52C3V0-7
Diodes - Zener - Single - BZT52C3V0-7 913930-BZT52C3V0-7
Manufacturer: Diodes Incorporated Win Source Part Number: 913930-BZT52C3V0-7 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 3 V 500 mW ±7% Surface Mount SOD-123 Package: Reel - TR Package: SOD-123 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: BZT52C3V0 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZT52C3V0-7CT, BZT52C3V07, BZT52C3V0DICT, BZT52C3V0DICT-ND, BZT52C3V0-7DICT, BZT52C3V0-7DITR, BZT52C3V0, BZT52C3V0CT, BZT52C3V0CT-ND

Manufacturer: Diodes Incorporated
Win Source Part Number: 913930-BZT52C3V0-7
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 3 V 500 mW ±7% Surface Mount SOD-123
Package: Reel - TR
Package: SOD-123
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: BZT52C3V0
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZT52C3V0-7CT, BZT52C3V07, BZT52C3V0DICT, BZT52C3V0DICT-ND, BZT52C3V0-7DICT, BZT52C3V0-7DITR, BZT52C3V0, BZT52C3V0CT, BZT52C3V0CT-ND

Buy Now Datasheet
Single Zener Diodes - BZT52C3V0-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C3V0-7DITR-ND
Single Zener Diodes BZT52C3V0-7DITR-ND
Zener Diode 3V 500mW ±7% Surface Mount SOD-123

Zener Diode 3V 500mW ±7% Surface Mount SOD-123

Buy Now Datasheet
Singapore, Singapore
3V 500MW Zener Diode
287-BZT52C3V0-7
3V 500MW Zener Diode 287-BZT52C3V0-7
DIODE ZENER 3V 500MW SOD123 Product overview: BZT52C3V0-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C3V0-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 3V 500MW SOD123 Product overview: BZT52C3V0-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C3V0-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C3V0-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C3V0-7
Discrete Semiconductor Products - Diodes - Zener BZT52C3V0-7
DIODE ZENER 3V 500MW SOD123

DIODE ZENER 3V 500MW SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 913930-BZT52C3V0-7 BZT52C3V0-7DITR-ND 287-BZT52C3V0-7 BZT52C3V0-7
Product Name Diodes - Zener - Single - BZT52C3V0-7 Single Zener Diodes 3V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Package SOD-123; SOD-123 Tape & Reel (TR) SOD-123; SOD-123
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
ZZT 95 ohms 95 ohms
Unlock Full Specs
to access all available technical data