DIODES Incorporated Diodes - Zener - Single - BZT52C39S-7-F BZT52C39S-7-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 012469-BZT52C39S-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 27.3V Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 130 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 012469-BZT52C39S-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 27.3V Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 130 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZT52C39S-7-F - 012469-BZT52C39S-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C39S-7-F
012469-BZT52C39S-7-F
Diodes - Zener - Single - BZT52C39S-7-F 012469-BZT52C39S-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 012469-BZT52C39S-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 27.3V Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 130 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 012469-BZT52C39S-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 27.3V
Voltage - Zener (Nom) (Vz): 39V
Impedance (Max) (Zzt): 130 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - BZT52C39S-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C39S-FDICT-ND
Single Zener Diodes BZT52C39S-FDICT-ND
Zener Diode 39V 200mW ±5% Surface Mount SOD-323

Zener Diode 39V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZT52C39S-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C39S-FDIDKR-ND
Single Zener Diodes BZT52C39S-FDIDKR-ND
Zener Diode 39V 200mW ±5% Surface Mount SOD-323

Zener Diode 39V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZT52C39S-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C39S-FDITR-ND
Single Zener Diodes BZT52C39S-FDITR-ND
Zener Diode 39V 200mW ±5% Surface Mount SOD-323

Zener Diode 39V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
39V 200MW Zener Diode - 287-BZT52C39S-7-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39V 200MW Zener Diode
287-BZT52C39S-7-F
39V 200MW Zener Diode 287-BZT52C39S-7-F
DIODE ZENER 39V 200MW SOD323 Product overview: BZT52C39S-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C39S-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 39V 200MW SOD323 Product overview: BZT52C39S-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C39S-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C39S-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C39S-7-F
Discrete Semiconductor Products - Diodes - Zener BZT52C39S-7-F
DIODE ZENER 39V 200MW SOD323

DIODE ZENER 39V 200MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52C39S-7-F
Zener Diodes BZT52C39S-7-F
Zener Diodes 200mW 39V Zener AEC-Q101 Qualified

Zener Diodes 200mW 39V Zener AEC-Q101 Qualified

Buy Now Datasheet
Single Zener Diodes - BZT52C39S-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C39S-7-F
Single Zener Diodes BZT52C39S-7-F
DIODE ZENER 39V 200MW SOD323

DIODE ZENER 39V 200MW SOD323

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 012469-BZT52C39S-7-F BZT52C39S-FDICT-ND 287-BZT52C39S-7-F BZT52C39S-7-F BZT52C39S-7-F BZT52C39S-7-F
Product Name Diodes - Zener - Single - BZT52C39S-7-F Single Zener Diodes 39V 200MW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
Life Cycle Stage Active Active
Package SOD-323; SOD-323 Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SOD-323-2 SOD-323; SC-76, SOD-323; SC-76
VZ 39 volts 39 volts 39 volts 39 volts
ZZT 130 ohms 130 ohms 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4731A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 7513676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details