DIODES Incorporated Single Zener Diodes BZT52C39LP-7B

Description
Zener Diode 39V 250mW ±5.13% Surface Mount X1-DFN1006-2
Request a Quote Datasheet
Description
Zener Diode 39V 250mW ±5.13% Surface Mount X1-DFN1006-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 31-BZT52C39LP-7BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52C39LP-7BTR-ND
Single Zener Diodes 31-BZT52C39LP-7BTR-ND
Zener Diode 39V 250mW ±5.13% Surface Mount X1-DFN1006-2

Zener Diode 39V 250mW ±5.13% Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Zener Diodes - 31-BZT52C39LP-7BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52C39LP-7BDKR-ND
Single Zener Diodes 31-BZT52C39LP-7BDKR-ND
DIODE ZENER 39V 250MW 2DFN

DIODE ZENER 39V 250MW 2DFN

Buy Now Datasheet
Single Zener Diodes - 31-BZT52C39LP-7BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52C39LP-7BCT-ND
Single Zener Diodes 31-BZT52C39LP-7BCT-ND
DIODE ZENER 39V 250MW 2DFN

DIODE ZENER 39V 250MW 2DFN

Buy Now Datasheet
39V 250MW Zener Diode - 287-BZT52C39LP-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39V 250MW Zener Diode
287-BZT52C39LP-7B
39V 250MW Zener Diode 287-BZT52C39LP-7B
DIODE ZENER 39V 250MW 2DFN Product overview: BZT52C39LP-7B from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C39LP-7B can be used for catalog matching and distributor lookup.

DIODE ZENER 39V 250MW 2DFN Product overview: BZT52C39LP-7B from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C39LP-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52C39LP-7B - 1025984-BZT52C39LP-7B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C39LP-7B
1025984-BZT52C39LP-7B
Diodes - Zener - Single - BZT52C39LP-7B 1025984-BZT52C39LP-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 1025984-BZT52C39LP-7 B Mounting: SMD (SMT) Tolerance: ±5.13% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 27.3V Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 130 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: X1-DFN1006-2 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1025984-BZT52C39LP-7B
Mounting: SMD (SMT)
Tolerance: ±5.13%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 27.3V
Voltage - Zener (Nom) (Vz): 39V
Impedance (Max) (Zzt): 130 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: X1-DFN1006-2
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - BZT52C39LP-7B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C39LP-7B
Single Zener Diodes BZT52C39LP-7B
DIODE ZENER 39V 250MW 2DFN

DIODE ZENER 39V 250MW 2DFN

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZT52C39LP-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C39LP-7B
Discrete Semiconductor Products - Diodes - Zener BZT52C39LP-7B
DIODE ZENER 39V 250MW 2DFN

DIODE ZENER 39V 250MW 2DFN

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52C39LP-7B
Zener Diodes BZT52C39LP-7B
Zener Diodes 250mW 39V Zener

Zener Diodes 250mW 39V Zener

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 31-BZT52C39LP-7BTR-ND 287-BZT52C39LP-7B 1025984-BZT52C39LP-7B BZT52C39LP-7B BZT52C39LP-7B BZT52C39LP-7B
Product Name Single Zener Diodes 39V 250MW Zener Diode Diodes - Zener - Single - BZT52C39LP-7B Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) X1-DFN1006-2 0402 (1006 Metric) X1-DFN1006-2 DFN1006-2
RoHS Compliant RoHS
VZ 39 volts 39 volts 39 volts 39 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diode, Zener, 0.300W, 27V, Sot23; Zener Voltage Nom Nexperia - 75T6413 - Newark, An Avnet Company
Specs
Package SOT23; SOT-23
Pin Count 3
PD 300 milliwatts
View Details
Zener Diodes - 1690678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details