DIODES Incorporated Single Zener Diodes BZT52C39LP-7

Description
Zener Diode 39V 250mW ±5% Surface Mount 2-DFN1006
Request a Quote Datasheet
Description
Zener Diode 39V 250mW ±5% Surface Mount 2-DFN1006
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52C39LPDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C39LPDITR-ND
Single Zener Diodes BZT52C39LPDITR-ND
Zener Diode 39V 250mW ±5% Surface Mount 2-DFN1006

Zener Diode 39V 250mW ±5% Surface Mount 2-DFN1006

Buy Now Datasheet
Single Zener Diodes - BZT52C39LPDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C39LPDICT-ND
Single Zener Diodes BZT52C39LPDICT-ND
Zener Diode 39V 250mW ±5% Surface Mount 2-DFN1006

Zener Diode 39V 250mW ±5% Surface Mount 2-DFN1006

Buy Now Datasheet
Single Zener Diodes - BZT52C39LPDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C39LPDIDKR-ND
Single Zener Diodes BZT52C39LPDIDKR-ND
Zener Diode 39V 250mW ±5% Surface Mount 2-DFN1006

Zener Diode 39V 250mW ±5% Surface Mount 2-DFN1006

Buy Now Datasheet
Diodes - Zener - Single - BZT52C39LP-7 - 808916-BZT52C39LP-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C39LP-7
808916-BZT52C39LP-7
Diodes - Zener - Single - BZT52C39LP-7 808916-BZT52C39LP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 808916-BZT52C39LP-7 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 250mW Voltage - Zener (Nom) (Vz): 39V Supplier Device Package: 2-DFN1006 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: 0402 Impedance (Maximum) (Zzt): 130 Ohms Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100nA at 27.3V Part Number Series: BZT52C39

Manufacturer: Diodes Incorporated
Win Source Part Number: 808916-BZT52C39LP-7
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 250mW
Voltage - Zener (Nom) (Vz): 39V
Supplier Device Package: 2-DFN1006
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: 0402
Impedance (Maximum) (Zzt): 130 Ohms
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 100nA at 27.3V
Part Number Series: BZT52C39

Buy Now
39V 250MW Zener Diode - 287-BZT52C39LP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39V 250MW Zener Diode
287-BZT52C39LP-7
39V 250MW Zener Diode 287-BZT52C39LP-7
DIODE ZENER 39V 250MW 2DFN Product overview: BZT52C39LP-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C39LP-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 39V 250MW 2DFN Product overview: BZT52C39LP-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C39LP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C39LP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C39LP-7
Discrete Semiconductor Products - Diodes - Zener BZT52C39LP-7
DIODE ZENER 39V 250MW 2DFN

DIODE ZENER 39V 250MW 2DFN

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52C39LP-7
Zener Diodes BZT52C39LP-7
Zener Diodes 250mW 39V Zener

Zener Diodes 250mW 39V Zener

Buy Now Datasheet
Single Zener Diodes - BZT52C39LP-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C39LP-7
Single Zener Diodes BZT52C39LP-7
DIODE ZENER 39V 250MW 2DFN

DIODE ZENER 39V 250MW 2DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52C39LPDITR-ND 808916-BZT52C39LP-7 287-BZT52C39LP-7 BZT52C39LP-7 BZT52C39LP-7 BZT52C39LP-7
Product Name Single Zener Diodes Diodes - Zener - Single - BZT52C39LP-7 39V 250MW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
VZ 39 volts 39 volts 39 volts 39 volts
ZZT 130 ohms 130 ohms 130 ohms 130 ohms
IR 1.00E-4 mA 100 mA 1.00E-4 mA
Unlock Full Specs
to access all available technical data