ZENER DIODE SOD323 T&R 3K Product overview: BZT52C36SQ-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C36SQ-7-F can be used for catalog matching and distributor lookup.
Win Source Part Number: 1050300-BZT52C36SQ-7
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5.56%
Power - Max: 200 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 25.2 V
Voltage - Zener (Nom) (Vz): 36 V
Impedance (Max) (Zzt): 90 Ohms
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BZT52C36SQ-7-FBZT52C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
HTSUS: 8541.10.0050
Mfr: Diodes Incorporated
Other Names: 31-BZT52C36SQ-7-FTR
DIODE ZENER 36V 200MW SOD323
DIODE ZENER 36V 200MW SOD323
DIODE ZENER 36V 200MW SOD323
ZENER DIODE SOD323 T&R 3K
ZENER DIODE SOD323 T&R 3K
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZT52C36SQ-7-F | 1050300-BZT52C36SQ-7-F | 31-BZT52C36SQ-7-FTR-ND | BZT52C36SQ-7-F | BZT52C36SQ-7-F |
| Product Name | Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Package | Tape & Reel (TR) | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | SOD-323; SC-76, SOD-323; SC-76 | |
| RoHS Compliant | RoHS | ||||
| VZ | 36 volts | 36 volts | 36 volts | 36 volts | |
| ZZT | 90 ohms | 90 ohms | 90 ohms | 90 ohms |