DIODE ZENER 36V 500MW SOD123 Product overview: BZT52C36-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C36-7-F can be used for catalog matching and distributor lookup.
Zener Diode 36V 500mW ±6% Surface Mount SOD-123
Zener Diode 36V 500mW ±6% Surface Mount SOD-123
Zener Diode 36V 500mW ±6% Surface Mount SOD-123
Manufacturer: Diodes Incorporated
Win Source Part Number: 012468-BZT52C36-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 25.2V
Voltage - Zener (Nom) (Vz): 36V
Impedance (Max) (Zzt): 90 Ohm
Family Name: BZT52C36
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): BZT52C36-G RHG; BZT52C36; BZT52C36/D3;
Introduction Date: August 08, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
DIODE, ZENER, 36V, 500MW, SOD123; Zener Voltage Nom:36V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
BZT52C36 Series 500 mW 36 V 10 mA Surface Mount Zener Diode - SOD-123
Zener Diodes 500mW 36V Zener AEC-Q101 Qualified
DIODE ZENER 36V 500MW SOD123
DIODE ZENER 36V 500MW SOD123
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZT52C36-7-F | BZT52C36-FDICT-ND | 012468-BZT52C36-7-F | 82T8817 | 233-BZT52C36-7-F | BZT52C36-7-F | BZT52C36-7-F | BZT52C36-7-F |
| Product Name | 36V 500MW Zener Diode | Single Zener Diodes | Diodes - Zener - Single - BZT52C36-7-F | Diode, Zener, 36V, 500Mw, Sod123; Zener Voltage Nom Diodes Inc. | BZT52C36 Series 500 mW 36 V 10 mA Surface Mount Zener Diode - SOD-123 | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Package | Tape & Reel (TR) | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VZ | 36 volts | 36 volts | 36 volts | 36 volts | 36 volts | |||
| ZZT | 90 ohms | 90 ohms | 90 ohms | 90 ohms | ||||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts | 500 milliwatts |