DIODES Incorporated Single Zener Diodes BZT52C36-13

Description
Zener Diode 36V 500mW ±6% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 36V 500mW ±6% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52C36-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C36-13DITR-ND
Single Zener Diodes BZT52C36-13DITR-ND
Zener Diode 36V 500mW ±6% Surface Mount SOD-123

Zener Diode 36V 500mW ±6% Surface Mount SOD-123

Buy Now Datasheet
Singapore, Singapore
36V 500MW Zener Diode
287-BZT52C36-13
36V 500MW Zener Diode 287-BZT52C36-13
DIODE ZENER 36V 500MW SOD123 Product overview: BZT52C36-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C36-13 can be used for catalog matching and distributor lookup.

DIODE ZENER 36V 500MW SOD123 Product overview: BZT52C36-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C36-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52C36-13 - 1025981-BZT52C36-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C36-13
1025981-BZT52C36-13
Diodes - Zener - Single - BZT52C36-13 1025981-BZT52C36-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1025981-BZT52C36-13 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 25.2V Voltage - Zener (Nom) (Vz): 36V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1025981-BZT52C36-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 25.2V
Voltage - Zener (Nom) (Vz): 36V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C36-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C36-13
Discrete Semiconductor Products - Diodes - Zener BZT52C36-13
DIODE ZENER 36V 500MW SOD123

DIODE ZENER 36V 500MW SOD123

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52C36-13DITR-ND 287-BZT52C36-13 1025981-BZT52C36-13 BZT52C36-13
Product Name Single Zener Diodes 36V 500MW Zener Diode Diodes - Zener - Single - BZT52C36-13 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123
ZZT 90 ohms 90 ohms 90 ohms
VZ 36 volts 36 volts
Unlock Full Specs
to access all available technical data