DIODES Incorporated Single Zener Diodes BZT52C33-7

Description
Zener Diode 33V 500mW ±6% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 33V 500mW ±6% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52C33-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C33-7DITR-ND
Single Zener Diodes BZT52C33-7DITR-ND
Zener Diode 33V 500mW ±6% Surface Mount SOD-123

Zener Diode 33V 500mW ±6% Surface Mount SOD-123

Buy Now Datasheet
Singapore, Singapore
33V 500MW Zener Diode
287-BZT52C33-7
33V 500MW Zener Diode 287-BZT52C33-7
DIODE ZENER 33V 500MW SOD123 Product overview: BZT52C33-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C33-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 33V 500MW SOD123 Product overview: BZT52C33-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C33-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52C33-7 - 1157306-BZT52C33-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C33-7
1157306-BZT52C33-7
Diodes - Zener - Single - BZT52C33-7 1157306-BZT52C33-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1157306-BZT52C33-7 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1157306-BZT52C33-7
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Zener - BZT52C33-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C33-7
Discrete Semiconductor Products - Diodes - Zener BZT52C33-7
DIODE ZENER 33V 500MW SOD123

DIODE ZENER 33V 500MW SOD123

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52C33-7DITR-ND 287-BZT52C33-7 1157306-BZT52C33-7 BZT52C33-7
Product Name Single Zener Diodes 33V 500MW Zener Diode Diodes - Zener - Single - BZT52C33-7 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOD-123; SOD-123
ZZT 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1709011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4463 - Micross Components, Inc.
Specs
IR 0.5000 mA
View Details
 - 1N4748A,133 - Rochester Electronics
Specs
Life Cycle Stage Active
Package SOD66
RoHS Compliant RoHS
View Details
2 suppliers