DIODE ZENER 33V 500MW SOD123
DIODE ZENER 33V 500MW SOD123
Zener Diode 33V 500mW ±6% Surface Mount SOD-123
DIODE ZENER 33V 500MW SOD123 Product overview: BZT52C33-13-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C33-13-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 913928-BZT52C33-13-F
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 33 V 500 mW ±6% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZT52
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
DIODE ZENER 33V 500MW SOD123
Zener Diodes 500mW 33V Zener AEC-Q101 Qualified
DIODE ZENER 33V 500MW SOD123
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 31-BZT52C33-13-FCT-ND | 287-BZT52C33-13-F | 913928-BZT52C33-13-F | BZT52C33-13-F | BZT52C33-13-F | BZT52C33-13-F |
| Product Name | Single Zener Diodes | 33V 500MW Zener Diode | Diodes - Zener - Single - BZT52C33-13-F | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | Tape & Reel (TR) | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | |||||
| VZ | 33 volts | 33 volts | 33 volts |