DIODES Incorporated Single Zener Diodes BZT52C30S-7-F

Description
Zener Diode 30V 200mW ±7% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 30V 200mW ±7% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52C30S-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C30S-FDITR-ND
Single Zener Diodes BZT52C30S-FDITR-ND
Zener Diode 30V 200mW ±7% Surface Mount SOD-323

Zener Diode 30V 200mW ±7% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZT52C30S-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C30S-FDIDKR-ND
Single Zener Diodes BZT52C30S-FDIDKR-ND
Zener Diode 30V 200mW ±7% Surface Mount SOD-323

Zener Diode 30V 200mW ±7% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZT52C30S-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C30S-FDICT-ND
Single Zener Diodes BZT52C30S-FDICT-ND
Zener Diode 30V 200mW ±7% Surface Mount SOD-323

Zener Diode 30V 200mW ±7% Surface Mount SOD-323

Buy Now Datasheet
30V 200MW Zener Diode - 287-BZT52C30S-7-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 200MW Zener Diode
287-BZT52C30S-7-F
30V 200MW Zener Diode 287-BZT52C30S-7-F
DIODE ZENER 30V 200MW SOD323 Product overview: BZT52C30S-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C30S-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 30V 200MW SOD323 Product overview: BZT52C30S-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C30S-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52C30S-7-F - 109905-BZT52C30S-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C30S-7-F
109905-BZT52C30S-7-F
Diodes - Zener - Single - BZT52C30S-7-F 109905-BZT52C30S-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 109905-BZT52C30S-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 21V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 80 Ohm Family Name: BZT52C30S Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Alternative Parts (Cross-Reference): GDZ30B-V-G-08; BZX384C30-G3-08; GDZ30B-V-G-18; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 109905-BZT52C30S-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 21V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 80 Ohm
Family Name: BZT52C30S
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): GDZ30B-V-G-08; BZX384C30-G3-08; GDZ30B-V-G-18;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode, Zener, 30V, 200Mw, Sod323; Zener Voltage Nom Diodes Inc. - 82T8815 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 30V, 200Mw, Sod323; Zener Voltage Nom Diodes Inc.
82T8815
Diode, Zener, 30V, 200Mw, Sod323; Zener Voltage Nom Diodes Inc. 82T8815
DIODE, ZENER, 30V, 200MW, SOD323; Zener Voltage Nom:30V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 30V, 200MW, SOD323; Zener Voltage Nom:30V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52C30S-7-F
Zener Diodes BZT52C30S-7-F
Zener Diodes 200mW 30V Zener AEC-Q101 Qualified

Zener Diodes 200mW 30V Zener AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C30S-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C30S-7-F
Discrete Semiconductor Products - Diodes - Zener BZT52C30S-7-F
DIODE ZENER 30V 200MW SOD323

DIODE ZENER 30V 200MW SOD323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52C30S-FDITR-ND 287-BZT52C30S-7-F 109905-BZT52C30S-7-F 82T8815 BZT52C30S-7-F BZT52C30S-7-F
Product Name Single Zener Diodes 30V 200MW Zener Diode Diodes - Zener - Single - BZT52C30S-7-F Diode, Zener, 30V, 200Mw, Sod323; Zener Voltage Nom Diodes Inc. Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323-2 SOD-323; SOD-323
RoHS Compliant RoHS RoHS
VZ 30 volts 30 volts 30 volts
ZZT 80 ohms 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data