Manufacturer: Diodes Incorporated
Win Source Part Number: 1157303-BZT52C30-7
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Zener Diode 30V 500mW ±7% Surface Mount SOD-123
DIODE ZENER 30V 500MW SOD123 Product overview: BZT52C30-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C30-7 can be used for catalog matching and distributor lookup.
DIODE ZENER 30V 500MW SOD123
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1157303-BZT52C30-7 | BZT52C30-7DITR-ND | 287-BZT52C30-7 | BZT52C30-7 |
| Product Name | Diodes - Zener - Single - BZT52C30-7 | Single Zener Diodes | 30V 500MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | Tape & Reel (TR) | SOD-123; SOD-123 | ||
| VZ | 30 volts | 30 volts | ||
| ZZT | 80 ohms | 80 ohms |