DIODES Incorporated 2.7V 300MW Zener Diode BZT52C2V7T-7

Description
DIODE ZENER 2.7V 300MW SOD523 Product overview: BZT52C2V7T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C2V7T-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 2.7V 300MW SOD523 Product overview: BZT52C2V7T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C2V7T-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.7V 300MW Zener Diode - 287-BZT52C2V7T-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7V 300MW Zener Diode
287-BZT52C2V7T-7
2.7V 300MW Zener Diode 287-BZT52C2V7T-7
DIODE ZENER 2.7V 300MW SOD523 Product overview: BZT52C2V7T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C2V7T-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 2.7V 300MW SOD523 Product overview: BZT52C2V7T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C2V7T-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52C2V7T-7 - 039782-BZT52C2V7T-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C2V7T-7
039782-BZT52C2V7T-7
Diodes - Zener - Single - BZT52C2V7T-7 039782-BZT52C2V7T-7
Manufacturer: Diodes Incorporated Win Source Part Number: 039782-BZT52C2V7T-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 20μA @ 1V Voltage - Zener (Nom) (Vz): 2.7V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 039782-BZT52C2V7T-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 20μA @ 1V
Voltage - Zener (Nom) (Vz): 2.7V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - BZT52C2V7T-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C2V7T-7DICT-ND
Single Zener Diodes BZT52C2V7T-7DICT-ND
Zener Diode 2.7V 300mW ±7% Surface Mount SOD-523

Zener Diode 2.7V 300mW ±7% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - BZT52C2V7T-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C2V7T-7DITR-ND
Single Zener Diodes BZT52C2V7T-7DITR-ND
Zener Diode 2.7V 300mW ±7% Surface Mount SOD-523

Zener Diode 2.7V 300mW ±7% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - BZT52C2V7T-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C2V7T-7DIDKR-ND
Single Zener Diodes BZT52C2V7T-7DIDKR-ND
Zener Diode 2.7V 300mW ±7% Surface Mount SOD-523

Zener Diode 2.7V 300mW ±7% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - BZT52C2V7T-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C2V7T-7
Single Zener Diodes BZT52C2V7T-7
DIODE ZENER 2.7V 300MW SOD523

DIODE ZENER 2.7V 300MW SOD523

Supplier's Site Datasheet
Zener Diode, 300Mw, 2.7V, Sod-523; Zener Voltage Nom Diodes Inc. - 51R6414 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 300Mw, 2.7V, Sod-523; Zener Voltage Nom Diodes Inc.
51R6414
Zener Diode, 300Mw, 2.7V, Sod-523; Zener Voltage Nom Diodes Inc. 51R6414
ZENER DIODE, 300mW, 2.7V, SOD-523; Zener Voltage Nom:2.7V; Power Dissipation:300mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 300mW, 2.7V, SOD-523; Zener Voltage Nom:2.7V; Power Dissipation:300mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52C2V7T-7
Zener Diodes BZT52C2V7T-7
Zener Diodes 300mW 2.7V Zener AEC-Q101 Qualified

Zener Diodes 300mW 2.7V Zener AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C2V7T-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C2V7T-7
Discrete Semiconductor Products - Diodes - Zener BZT52C2V7T-7
DIODE ZENER 2.7V 300MW SOD523

DIODE ZENER 2.7V 300MW SOD523

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52C2V7T-7 039782-BZT52C2V7T-7 BZT52C2V7T-7DICT-ND BZT52C2V7T-7 51R6414 BZT52C2V7T-7 BZT52C2V7T-7
Product Name 2.7V 300MW Zener Diode Diodes - Zener - Single - BZT52C2V7T-7 Single Zener Diodes Single Zener Diodes Zener Diode, 300Mw, 2.7V, Sod-523; Zener Voltage Nom Diodes Inc. Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOD-523; SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SOD-523 SOD-523; SOD-523-2 SOD-523; SOD-523
RoHS Compliant RoHS RoHS
VZ 2.7 volts 2.7 volts 2.7 volts 2.7 volts
ZZT 100 ohms 100 ohms 100 ohms 100 ohms
PD 300 milliwatts 300 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data