DIODES Incorporated Diodes - Zener - Single - BZT52C2V7S-7 BZT52C2V7S-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 744979-BZT52C2V7S-7 Manufacturer Homepage: www.diodes.com Reference case: SOD323 Reference Date Code: 05Rohs Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 744979-BZT52C2V7S-7 Manufacturer Homepage: www.diodes.com Reference case: SOD323 Reference Date Code: 05Rohs Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZT52C2V7S-7 - 744979-BZT52C2V7S-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C2V7S-7
744979-BZT52C2V7S-7
Diodes - Zener - Single - BZT52C2V7S-7 744979-BZT52C2V7S-7
Manufacturer: Diodes Incorporated Win Source Part Number: 744979-BZT52C2V7S-7 Manufacturer Homepage: www.diodes.com Reference case: SOD323 Reference Date Code: 05Rohs Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 744979-BZT52C2V7S-7
Manufacturer Homepage: www.diodes.com
Reference case: SOD323
Reference Date Code: 05Rohs
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now
Single Zener Diodes - BZT52C2V7SDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C2V7SDITR-ND
Single Zener Diodes BZT52C2V7SDITR-ND
Zener Diode 2.7V 200mW ±7% Surface Mount SOD-323

Zener Diode 2.7V 200mW ±7% Surface Mount SOD-323

Buy Now Datasheet
2.7V 200MW Zener Diode - 287-BZT52C2V7S-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7V 200MW Zener Diode
287-BZT52C2V7S-7
2.7V 200MW Zener Diode 287-BZT52C2V7S-7
DIODE ZENER 2.7V 200MW SOD323 Product overview: BZT52C2V7S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C2V7S-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 2.7V 200MW SOD323 Product overview: BZT52C2V7S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C2V7S-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C2V7S-7 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C2V7S-7
Discrete Semiconductor Products - Diodes - Zener BZT52C2V7S-7
DIODE ZENER 2.7V 200MW SOD323

DIODE ZENER 2.7V 200MW SOD323

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 744979-BZT52C2V7S-7 BZT52C2V7SDITR-ND 287-BZT52C2V7S-7 BZT52C2V7S-7
Product Name Diodes - Zener - Single - BZT52C2V7S-7 Single Zener Diodes 2.7V 200MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOD-323; SOD-323
ZZT 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-C5V1,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Zener Diodes - 1221222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details