DIODES Incorporated 2.7V 200MW Zener Diode BZT52C2V7S-7-F

Description
DIODE ZENER 2.7V 200MW SOD323 Product overview: BZT52C2V7S-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C2V7S-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 2.7V 200MW SOD323 Product overview: BZT52C2V7S-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C2V7S-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.7V 200MW Zener Diode - 287-BZT52C2V7S-7-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7V 200MW Zener Diode
287-BZT52C2V7S-7-F
2.7V 200MW Zener Diode 287-BZT52C2V7S-7-F
DIODE ZENER 2.7V 200MW SOD323 Product overview: BZT52C2V7S-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C2V7S-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 2.7V 200MW SOD323 Product overview: BZT52C2V7S-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C2V7S-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52C2V7S-7-F - 012464-BZT52C2V7S-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C2V7S-7-F
012464-BZT52C2V7S-7-F
Diodes - Zener - Single - BZT52C2V7S-7-F 012464-BZT52C2V7S-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 012464-BZT52C2V7S-7- F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 20μA @ 1V Voltage - Zener (Nom) (Vz): 2.7V Impedance (Max) (Zzt): 100 Ohm Family Name: BZT52C2V7S Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Alternative Parts (Cross-Reference): BZT52C2V7S; BZX384C2V7-TP; BZT52C2V7SQ-7-F; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 012464-BZT52C2V7S-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 20μA @ 1V
Voltage - Zener (Nom) (Vz): 2.7V
Impedance (Max) (Zzt): 100 Ohm
Family Name: BZT52C2V7S
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): BZT52C2V7S; BZX384C2V7-TP; BZT52C2V7SQ-7-F;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - BZT52C2V7S-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C2V7S-FDITR-ND
Single Zener Diodes BZT52C2V7S-FDITR-ND
Zener Diode 2.7V 200mW ±7% Surface Mount SOD-323

Zener Diode 2.7V 200mW ±7% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZT52C2V7S-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C2V7S-FDIDKR-ND
Single Zener Diodes BZT52C2V7S-FDIDKR-ND
Zener Diode 2.7V 200mW ±7% Surface Mount SOD-323

Zener Diode 2.7V 200mW ±7% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZT52C2V7S-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C2V7S-FDICT-ND
Single Zener Diodes BZT52C2V7S-FDICT-ND
Zener Diode 2.7V 200mW ±7% Surface Mount SOD-323

Zener Diode 2.7V 200mW ±7% Surface Mount SOD-323

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52C2V7S-7-F
Zener Diodes BZT52C2V7S-7-F
Zener Diodes 200mW 2.7V Zener AEC-Q101 Qualified

Zener Diodes 200mW 2.7V Zener AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C2V7S-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C2V7S-7-F
Discrete Semiconductor Products - Diodes - Zener BZT52C2V7S-7-F
DIODE ZENER 2.7V 200MW SOD323

DIODE ZENER 2.7V 200MW SOD323

Supplier's Site
Diodes >> Zener Diodes - BZT52C2V7S-7-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZT52C2V7S-7-F
Diodes >> Zener Diodes BZT52C2V7S-7-F
±7% Single 2.5V~2.9V 200mW 2.7V SOD-323 Zener Diodes ROHS

±7% Single 2.5V~2.9V 200mW 2.7V SOD-323 Zener Diodes ROHS

Supplier's Site Datasheet
Single Zener Diodes - BZT52C2V7S-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C2V7S-7-F
Single Zener Diodes BZT52C2V7S-7-F
DIODE ZENER 2.7V 200MW SOD323

DIODE ZENER 2.7V 200MW SOD323

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52C2V7S-7-F 012464-BZT52C2V7S-7-F BZT52C2V7S-FDITR-ND BZT52C2V7S-7-F BZT52C2V7S-7-F BZT52C2V7S-7-F BZT52C2V7S-7-F
Product Name 2.7V 200MW Zener Diode Diodes - Zener - Single - BZT52C2V7S-7-F Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes Single Zener Diodes
Package Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SOD-323-2 SOD-323; SOD-323 SOD-323 SOD-323; SC-76, SOD-323; SC-76
RoHS Compliant RoHS RoHS
VZ 2.7 volts 2.7 volts 2.7 volts 2.7 volts 2.7 volts
ZZT 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data