DIODES Incorporated Single Zener Diodes BZT52C2V7LP-7

Description
Zener Diode 2.7V 250mW ±7% Surface Mount 2-DFN1006
Request a Quote Datasheet
Description
Zener Diode 2.7V 250mW ±7% Surface Mount 2-DFN1006
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52C2V7LPDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C2V7LPDIDKR-ND
Single Zener Diodes BZT52C2V7LPDIDKR-ND
Zener Diode 2.7V 250mW ±7% Surface Mount 2-DFN1006

Zener Diode 2.7V 250mW ±7% Surface Mount 2-DFN1006

Buy Now Datasheet
Single Zener Diodes - BZT52C2V7LPDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C2V7LPDICT-ND
Single Zener Diodes BZT52C2V7LPDICT-ND
Zener Diode 2.7V 250mW ±7% Surface Mount 2-DFN1006

Zener Diode 2.7V 250mW ±7% Surface Mount 2-DFN1006

Buy Now Datasheet
Single Zener Diodes - BZT52C2V7LPDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C2V7LPDITR-ND
Single Zener Diodes BZT52C2V7LPDITR-ND
Zener Diode 2.7V 250mW ±7% Surface Mount 2-DFN1006

Zener Diode 2.7V 250mW ±7% Surface Mount 2-DFN1006

Buy Now Datasheet
2.7V 250MW Zener Diode - 287-BZT52C2V7LP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7V 250MW Zener Diode
287-BZT52C2V7LP-7
2.7V 250MW Zener Diode 287-BZT52C2V7LP-7
DIODE ZENER 2.7V 250MW 2DFN Product overview: BZT52C2V7LP-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C2V7LP-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 2.7V 250MW 2DFN Product overview: BZT52C2V7LP-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C2V7LP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52C2V7LP-7 - 1025976-BZT52C2V7LP-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C2V7LP-7
1025976-BZT52C2V7LP-7
Diodes - Zener - Single - BZT52C2V7LP-7 1025976-BZT52C2V7LP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1025976-BZT52C2V7LP- 7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 20μA @ 1V Voltage - Zener (Nom) (Vz): 2.7V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: 2-DFN1006 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1025976-BZT52C2V7LP-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 20μA @ 1V
Voltage - Zener (Nom) (Vz): 2.7V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: 2-DFN1006
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52C2V7LP-7
Zener Diodes BZT52C2V7LP-7
Zener Diodes 250mW 2.7V Zener

Zener Diodes 250mW 2.7V Zener

Buy Now Datasheet
Single Zener Diodes - BZT52C2V7LP-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C2V7LP-7
Single Zener Diodes BZT52C2V7LP-7
DIODE ZENER 2.7V 250MW 2DFN

DIODE ZENER 2.7V 250MW 2DFN

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZT52C2V7LP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C2V7LP-7
Discrete Semiconductor Products - Diodes - Zener BZT52C2V7LP-7
DIODE ZENER 2.7V 250MW 2DFN

DIODE ZENER 2.7V 250MW 2DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52C2V7LPDIDKR-ND 287-BZT52C2V7LP-7 1025976-BZT52C2V7LP-7 BZT52C2V7LP-7 BZT52C2V7LP-7 BZT52C2V7LP-7
Product Name Single Zener Diodes 2.7V 250MW Zener Diode Diodes - Zener - Single - BZT52C2V7LP-7 Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) 2-DFN1006 DFN1006-2 0402 (1006 Metric) DFN1006-2
RoHS Compliant RoHS
VZ 2.7 volts 2.7 volts 2.7 volts 2.7 volts
Unlock Full Specs
to access all available technical data