Manufacturer: Diodes Incorporated
Win Source Part Number: 1157298-BZT52C2V7
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control
DIODE, ZENER, 2.7V, 0.5W, SOD-123; Zener Voltage Nom:2.7V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1157298-BZT52C2V7 | 55T1786 |
| Product Name | Diodes - Zener - Single - BZT52C2V7 | Diode, Zener, 2.7V, 0.5W, Sod-123; Zener Voltage Nom Diodes Inc. |
| Package | SOD-123; SOD-123 |