Zener Diode 2.7V 500mW ±7% Surface Mount SOD-123
Zener Diode 2.7V 500mW ±7% Surface Mount SOD-123
DIODE ZENER 2.7V 500MW SOD123
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | BZT52C2V7-13DITR-ND | BZT52C2V7-13 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Life Cycle Stage | Removed; Discontinued at Digi-Key | |
| Package | SOD-123; SOD-123 |