DIODE ZENER 2.4V 300MW SOD523
Zener Diode 2.4V 300mW ±8.33% Surface Mount SOD-523
DIODE ZENER 2.4V 300MW SOD523
ZENER DIODE SOD523 T&R 3K
Zener Diodes Zener Diode SOD523
ZENER DIODE SOD523 T&R 3K
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 31-BZT52C2V4TQ-7-FCT-ND | BZT52C2V4TQ-7-F | BZT52C2V4TQ-7-F | BZT52C2V4TQ-7-F |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | |||
| Package | SOD-523; SOD-523 | SOD-523; SOD-523-2 | SOD-523; SC-79, SOD-523 |