DIODES Incorporated Single Zener Diodes BZT52C2V4-7

Description
Zener Diode 2.4V 500mW ±8% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 2.4V 500mW ±8% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52C2V4-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C2V4-7DITR-ND
Single Zener Diodes BZT52C2V4-7DITR-ND
Zener Diode 2.4V 500mW ±8% Surface Mount SOD-123

Zener Diode 2.4V 500mW ±8% Surface Mount SOD-123

Buy Now Datasheet
Singapore, Singapore
2.4V 500MW Zener Diode
287-BZT52C2V4-7
2.4V 500MW Zener Diode 287-BZT52C2V4-7
DIODE ZENER 2.4V 500MW SOD123 Product overview: BZT52C2V4-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C2V4-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 2.4V 500MW SOD123 Product overview: BZT52C2V4-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C2V4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52C2V4-7 - 1157296-BZT52C2V4-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C2V4-7
1157296-BZT52C2V4-7
Diodes - Zener - Single - BZT52C2V4-7 1157296-BZT52C2V4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1157296-BZT52C2V4-7 Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1157296-BZT52C2V4-7
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Zener - BZT52C2V4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C2V4-7
Discrete Semiconductor Products - Diodes - Zener BZT52C2V4-7
DIODE ZENER 2.4V 500MW SOD123

DIODE ZENER 2.4V 500MW SOD123

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52C2V4-7DITR-ND 287-BZT52C2V4-7 1157296-BZT52C2V4-7 BZT52C2V4-7
Product Name Single Zener Diodes 2.4V 500MW Zener Diode Diodes - Zener - Single - BZT52C2V4-7 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOD-123; SOD-123
ZZT 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4487 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator double diodes - BZB984-C3V3,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers