DIODES Incorporated 2V 300MW Zener Diode BZT52C2V0T-7

Description
DIODE ZENER 2V 300MW SOD523 Product overview: BZT52C2V0T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C2V0T-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 2V 300MW SOD523 Product overview: BZT52C2V0T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C2V0T-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2V 300MW Zener Diode - 287-BZT52C2V0T-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2V 300MW Zener Diode
287-BZT52C2V0T-7
2V 300MW Zener Diode 287-BZT52C2V0T-7
DIODE ZENER 2V 300MW SOD523 Product overview: BZT52C2V0T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C2V0T-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 2V 300MW SOD523 Product overview: BZT52C2V0T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C2V0T-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52C2V0T-7 - 114364-BZT52C2V0T-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C2V0T-7
114364-BZT52C2V0T-7
Diodes - Zener - Single - BZT52C2V0T-7 114364-BZT52C2V0T-7
Manufacturer: Diodes Incorporated Win Source Part Number: 114364-BZT52C2V0T-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 150μA @ 1V Voltage - Zener (Nom) (Vz): 2V Impedance (Max) (Zzt): 100 Ohm Family Name: BZT52C2V0T Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): BZT52C2V0TQ-7; BZT52C2V0K RSG; BZT52C2V0KRKG; BZT52C2V0K -L0 RSG; Introduction Date: September 22, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 114364-BZT52C2V0T-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 150μA @ 1V
Voltage - Zener (Nom) (Vz): 2V
Impedance (Max) (Zzt): 100 Ohm
Family Name: BZT52C2V0T
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): BZT52C2V0TQ-7; BZT52C2V0K RSG; BZT52C2V0KRKG; BZT52C2V0K -L0 RSG;
Introduction Date: September 22, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Zener Diodes - BZT52C2V0T-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C2V0T-7DICT-ND
Single Zener Diodes BZT52C2V0T-7DICT-ND
Zener Diode 2V 300mW ±5% Surface Mount SOD-523

Zener Diode 2V 300mW ±5% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - BZT52C2V0T-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C2V0T-7DIDKR-ND
Single Zener Diodes BZT52C2V0T-7DIDKR-ND
Zener Diode 2V 300mW ±5% Surface Mount SOD-523

Zener Diode 2V 300mW ±5% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - BZT52C2V0T-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C2V0T-7DITR-ND
Single Zener Diodes BZT52C2V0T-7DITR-ND
Zener Diode 2V 300mW ±5% Surface Mount SOD-523

Zener Diode 2V 300mW ±5% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - BZT52C2V0T-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C2V0T-7
Single Zener Diodes BZT52C2V0T-7
DIODE ZENER 2V 300MW SOD523

DIODE ZENER 2V 300MW SOD523

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C2V0T-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C2V0T-7
Discrete Semiconductor Products - Diodes - Zener BZT52C2V0T-7
DIODE ZENER 2V 300MW SOD523

DIODE ZENER 2V 300MW SOD523

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52C2V0T-7
Zener Diodes BZT52C2V0T-7
Zener Diodes 300mW 2V Zener AEC-Q101 Qualified

Zener Diodes 300mW 2V Zener AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52C2V0T-7 114364-BZT52C2V0T-7 BZT52C2V0T-7DICT-ND BZT52C2V0T-7 BZT52C2V0T-7 BZT52C2V0T-7
Product Name 2V 300MW Zener Diode Diodes - Zener - Single - BZT52C2V0T-7 Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape & Reel (TR) SOD-523; SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SOD-523 SOD-523; SOD-523-2
RoHS Compliant RoHS
VZ 2 volts 2 volts 2 volts 2 volts
ZZT 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data