Manufacturer: Diodes Incorporated
Win Source Part Number: 1157292-BZT52C27S
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Zener Diode, 27V V(Z), 7.04%, 0.2W, Silicon, Unidirectional,
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1157292-BZT52C27S | 233-BZT52C27S |
| Product Name | Diodes - Zener - Single - BZT52C27S | Zener Diode, 27V V(Z), 7.04%, 0.2W, Silicon, Unidirectional, |