DIODES Incorporated 24V 250MW Zener Diode BZT52C24LP-7

Description
DIODE ZENER 24V 250MW 2DFN Product overview: BZT52C24LP-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C24LP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 24V 250MW 2DFN Product overview: BZT52C24LP-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C24LP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V 250MW Zener Diode - 287-BZT52C24LP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 250MW Zener Diode
287-BZT52C24LP-7
24V 250MW Zener Diode 287-BZT52C24LP-7
DIODE ZENER 24V 250MW 2DFN Product overview: BZT52C24LP-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C24LP-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 24V 250MW 2DFN Product overview: BZT52C24LP-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C24LP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52C24LP-7 - 1157289-BZT52C24LP-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C24LP-7
1157289-BZT52C24LP-7
Diodes - Zener - Single - BZT52C24LP-7 1157289-BZT52C24LP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1157289-BZT52C24LP-7 Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1157289-BZT52C24LP-7
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Single Zener Diodes - BZT52C24LP-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C24LP-7DIDKR-ND
Single Zener Diodes BZT52C24LP-7DIDKR-ND
Zener Diode 24V 250mW ±5.79% Surface Mount X1-DFN1006-2

Zener Diode 24V 250mW ±5.79% Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Zener Diodes - BZT52C24LP-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C24LP-7DITR-ND
Single Zener Diodes BZT52C24LP-7DITR-ND
Zener Diode 24V 250mW ±5.79% Surface Mount X1-DFN1006-2

Zener Diode 24V 250mW ±5.79% Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Zener Diodes - BZT52C24LP-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C24LP-7DICT-ND
Single Zener Diodes BZT52C24LP-7DICT-ND
Zener Diode 24V 250mW ±5.79% Surface Mount X1-DFN1006-2

Zener Diode 24V 250mW ±5.79% Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Zener Diodes - BZT52C24LP-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C24LP-7
Single Zener Diodes BZT52C24LP-7
DIODE ZENER 24V 250MW 2DFN

DIODE ZENER 24V 250MW 2DFN

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52C24LP-7
Zener Diodes BZT52C24LP-7
Zener Diodes 250mW 24V Zener

Zener Diodes 250mW 24V Zener

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C24LP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C24LP-7
Discrete Semiconductor Products - Diodes - Zener BZT52C24LP-7
DIODE ZENER 24V 250MW 2DFN

DIODE ZENER 24V 250MW 2DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52C24LP-7 1157289-BZT52C24LP-7 BZT52C24LP-7DIDKR-ND BZT52C24LP-7 BZT52C24LP-7 BZT52C24LP-7
Product Name 24V 250MW Zener Diode Diodes - Zener - Single - BZT52C24LP-7 Single Zener Diodes Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) 0402 (1006 Metric) DFN1006-2 X1-DFN1006-2
RoHS Compliant RoHS
VZ 24 volts 24 volts 24 volts
ZZT 70 ohms 70 ohms 70 ohms
Unlock Full Specs
to access all available technical data