Manufacturer: Diodes Incorporated
Win Source Part Number: 913920-BZT52C22T-7
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 22 V 300 mW ±6% Surface Mount SOD-523
Package: SC-79, SOD-523
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZT52
Categories: Discrete Semiconductor Products
Case / Package: SOD-523
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZT52C22T-7-ND, BZT52C22T-7DICT, 1034-BZT52C22T-7DIDK
DIODE ZENER 22V 300MW SOD523 Product overview: BZT52C22T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C22T-7 can be used for catalog matching and distributor lookup.
Zener Diode 22V 300mW ±6% Surface Mount SOD-523
Zener Diode 22V 300mW ±6% Surface Mount SOD-523
Zener Diode 22V 300mW ±6% Surface Mount SOD-523
DIODE ZENER 22V 300MW SOD523
Zener Diodes 300mW 22V Zener AEC-Q101 Qualified
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 913920-BZT52C22T-7 | 287-BZT52C22T-7 | BZT52C22T-7DICT-ND | BZT52C22T-7 | BZT52C22T-7 |
| Product Name | Diodes - Zener - Single - BZT52C22T-7 | 22V 300MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | SOD-523; SOD-523 | Tape & Reel (TR) | SOD-523; SOD-523 | SOD-523; SOD-523-2 | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| RoHS Compliant | RoHS | ||||
| VZ | 22 volts | 22 volts |