DIODES Incorporated Single Zener Diodes BZT52C20S-7

Description
Zener Diode 20V 200mW ±6% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 20V 200mW ±6% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52C20SDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C20SDITR-ND
Single Zener Diodes BZT52C20SDITR-ND
Zener Diode 20V 200mW ±6% Surface Mount SOD-323

Zener Diode 20V 200mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Diodes - Zener - Single - BZT52C20S-7 - 865205-BZT52C20S-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C20S-7
865205-BZT52C20S-7
Diodes - Zener - Single - BZT52C20S-7 865205-BZT52C20S-7
Manufacturer: Diodes Incorporated Win Source Part Number: 865205-BZT52C20S-7 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 20 V 200 mW ±6% Surface Mount SOD-323 Package: Reel - TR Package: SC-76, SOD-323 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: BZT52C20 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZT52C20S, BZT52C20SCT, BZT52C20SCT-ND, BZT52C20SDITR, BZT52C20STR, BZT52C20SDICT, BZT52C20S7, BZT52C20STR-ND

Manufacturer: Diodes Incorporated
Win Source Part Number: 865205-BZT52C20S-7
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 20 V 200 mW ±6% Surface Mount SOD-323
Package: Reel - TR
Package: SC-76, SOD-323
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: BZT52C20
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZT52C20S, BZT52C20SCT, BZT52C20SCT-ND, BZT52C20SDITR, BZT52C20STR, BZT52C20SDICT, BZT52C20S7, BZT52C20STR-ND

Buy Now Datasheet
20V 200MW Zener Diode - 287-BZT52C20S-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 200MW Zener Diode
287-BZT52C20S-7
20V 200MW Zener Diode 287-BZT52C20S-7
DIODE ZENER 20V 200MW SOD323 Product overview: BZT52C20S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C20S-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 20V 200MW SOD323 Product overview: BZT52C20S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C20S-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C20S-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C20S-7
Discrete Semiconductor Products - Diodes - Zener BZT52C20S-7
DIODE ZENER 20V 200MW SOD323

DIODE ZENER 20V 200MW SOD323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52C20SDITR-ND 865205-BZT52C20S-7 287-BZT52C20S-7 BZT52C20S-7
Product Name Single Zener Diodes Diodes - Zener - Single - BZT52C20S-7 20V 200MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SOD-323; SOD-323 Tape & Reel (TR) SOD-323; SOD-323
ZZT 55 ohms 55 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C16J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Zener Diodes - 1660416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details