DIODES Incorporated Single Zener Diodes BZT52C20LP-7

Description
Zener Diode 20V 250mW ±6% Surface Mount X1-DFN1006-2
Request a Quote Datasheet
Description
Zener Diode 20V 250mW ±6% Surface Mount X1-DFN1006-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52C20LP-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C20LP-7DITR-ND
Single Zener Diodes BZT52C20LP-7DITR-ND
Zener Diode 20V 250mW ±6% Surface Mount X1-DFN1006-2

Zener Diode 20V 250mW ±6% Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Zener Diodes - BZT52C20LP-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C20LP-7DIDKR-ND
Single Zener Diodes BZT52C20LP-7DIDKR-ND
Zener Diode 20V 250mW ±6% Surface Mount X1-DFN1006-2

Zener Diode 20V 250mW ±6% Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Zener Diodes - BZT52C20LP-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C20LP-7DICT-ND
Single Zener Diodes BZT52C20LP-7DICT-ND
Zener Diode 20V 250mW ±6% Surface Mount X1-DFN1006-2

Zener Diode 20V 250mW ±6% Surface Mount X1-DFN1006-2

Buy Now Datasheet
20V 250MW Zener Diode - 287-BZT52C20LP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 250MW Zener Diode
287-BZT52C20LP-7
20V 250MW Zener Diode 287-BZT52C20LP-7
DIODE ZENER 20V 250MW 2DFN Product overview: BZT52C20LP-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C20LP-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 20V 250MW 2DFN Product overview: BZT52C20LP-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C20LP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52C20LP-7 - 1025961-BZT52C20LP-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C20LP-7
1025961-BZT52C20LP-7
Diodes - Zener - Single - BZT52C20LP-7 1025961-BZT52C20LP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1025961-BZT52C20LP-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 14V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 55 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: X1-DFN1006-2 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1025961-BZT52C20LP-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 14V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 55 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: X1-DFN1006-2
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52C20LP-7
Zener Diodes BZT52C20LP-7
Zener Diodes 250mW 20V Zener

Zener Diodes 250mW 20V Zener

Buy Now Datasheet
Diode Zener Single 20V 6% 250mW Automotive 2-Pin DFN T/R - 233-BZT52C20LP-7 - Utmel Electronic Limited
Hong Kong, China
Diode Zener Single 20V 6% 250mW Automotive 2-Pin DFN T/R
233-BZT52C20LP-7
Diode Zener Single 20V 6% 250mW Automotive 2-Pin DFN T/R 233-BZT52C20LP-7
Diode Zener Single 20V 6% 250mW Automotive 2-Pin DFN T/R

Diode Zener Single 20V 6% 250mW Automotive 2-Pin DFN T/R

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZT52C20LP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C20LP-7
Discrete Semiconductor Products - Diodes - Zener BZT52C20LP-7
DIODE ZENER 20V 250MW 2DFN

DIODE ZENER 20V 250MW 2DFN

Supplier's Site
Single Zener Diodes - BZT52C20LP-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C20LP-7
Single Zener Diodes BZT52C20LP-7
DIODE ZENER 20V 250MW 2DFN

DIODE ZENER 20V 250MW 2DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52C20LP-7DITR-ND 287-BZT52C20LP-7 1025961-BZT52C20LP-7 BZT52C20LP-7 233-BZT52C20LP-7 BZT52C20LP-7 BZT52C20LP-7
Product Name Single Zener Diodes 20V 250MW Zener Diode Diodes - Zener - Single - BZT52C20LP-7 Zener Diodes Diode Zener Single 20V 6% 250mW Automotive 2-Pin DFN T/R Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) X1-DFN1006-2 DFN1006-2 0402 (1006 Metric) X1-DFN1006-2 0402 (1006 Metric)
RoHS Compliant RoHS RoHS
VZ 20 volts 20 volts 20 volts 20 volts 20 volts
ZZT 55 ohms 55 ohms 55 ohms 55 ohms
Unlock Full Specs
to access all available technical data