DIODE ZENER 20V 500MW SOD123 Product overview: BZT52C20-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C20-7-F can be used for catalog matching and distributor lookup.
Zener Diode 20V 500mW ±6% Surface Mount SOD-123
Zener Diode 20V 500mW ±6% Surface Mount SOD-123
Zener Diode 20V 500mW ±6% Surface Mount SOD-123
Manufacturer: Diodes Incorporated
Win Source Part Number: 012454-BZT52C20-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 14V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 55 Ohm
Family Name: BZT52C20
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): CZRW55C20; BZT52-C20; BZT52C20;
Introduction Date: August 08, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 20V 500MW SOD123
DIODE, ZENER, 20V, 500MW, SOD123; Zener Voltage Nom:20V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
ZENER DIODE SOD123 T&R 3K ROHS COMPLIANT: YES
Zener Diodes 500mW 20V Zener AEC-Q101 Qualified
DIODE ZENER 20V 500MW SOD123
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZT52C20-7-F | BZT52C20-FDICT-ND | 012454-BZT52C20-7-F | BZT52C20-7-F | 82T8799 | 81AC7608 | BZT52C20-7-F | BZT52C20-7-F |
| Product Name | 20V 500MW Zener Diode | Single Zener Diodes | Diodes - Zener - Single - BZT52C20-7-F | Discrete Semiconductor Products - Diodes - Zener | Diode, Zener, 20V, 500Mw, Sod123; Zener Voltage Nom Diodes Inc. | Zener Diode Sod123 T&r 3K Rohs Compliant Diodes Inc. | Zener Diodes | Single Zener Diodes |
| Package | Tape & Reel (TR) | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VZ | 20 volts | 20 volts | 20 volts | 20 volts | ||||
| ZZT | 55 ohms | 55 ohms | 55 ohms | 55 ohms | ||||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts |