DIODE ZENER 16V 200MW SOD323 Product overview: BZT52C16S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C16S-7 can be used for catalog matching and distributor lookup.
Zener Diode 16V 200mW ±6% Surface Mount SOD-323
Manufacturer: Diodes Incorporated
Win Source Part Number: 752460-BZT52C16S-7
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±6%
Voltage - Zener (Nom) (Vz): 16V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-323
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SC-76, SOD-323
Impedance (Maximum) (Zzt): 40 Ohms
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Family Part Number: BZT52C16
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 200mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 100nA at 11.2V
DIODE ZENER 16V 200MW SOD323
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZT52C16S-7 | BZT52C16SDITR-ND | 752460-BZT52C16S-7 | BZT52C16S-7 |
| Product Name | 16V 200MW Zener Diode | Single Zener Diodes | Diodes - Zener - Single - BZT52C16S-7 | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | SOD-323; SOD-323 | ||
| ZZT | 40 ohms | 40 ohms | 40 ohms | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |