DIODES Incorporated Single Zener Diodes BZT52C16-7

Description
Zener Diode 16V 500mW ±6% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 16V 500mW ±6% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52C16-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C16-7DITR-ND
Single Zener Diodes BZT52C16-7DITR-ND
Zener Diode 16V 500mW ±6% Surface Mount SOD-123

Zener Diode 16V 500mW ±6% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - BZT52C16-7 - 865202-BZT52C16-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C16-7
865202-BZT52C16-7
Diodes - Zener - Single - BZT52C16-7 865202-BZT52C16-7
Manufacturer: Diodes Incorporated Win Source Part Number: 865202-BZT52C16-7 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 16 V 500 mW ±6% Surface Mount SOD-123 Package: Reel - TR Package: SOD-123 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: BZT52C16 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZT52C16-7DITR, BZT52C16-7DICT, BZT52C167, BZT52C16DICT-ND, BZT52C16CT, BZT52C16-7CT, BZT52C16CT-ND, BZT52C16, BZT52C16DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 865202-BZT52C16-7
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 16 V 500 mW ±6% Surface Mount SOD-123
Package: Reel - TR
Package: SOD-123
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: BZT52C16
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZT52C16-7DITR, BZT52C16-7DICT, BZT52C167, BZT52C16DICT-ND, BZT52C16CT, BZT52C16-7CT, BZT52C16CT-ND, BZT52C16, BZT52C16DICT

Buy Now Datasheet
Singapore, Singapore
16V 500MW Zener Diode
287-BZT52C16-7
16V 500MW Zener Diode 287-BZT52C16-7
DIODE ZENER 16V 500MW SOD123 Product overview: BZT52C16-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C16-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 16V 500MW SOD123 Product overview: BZT52C16-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C16-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C16-7 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C16-7
Discrete Semiconductor Products - Diodes - Zener BZT52C16-7
DIODE ZENER 16V 500MW SOD123

DIODE ZENER 16V 500MW SOD123

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52C16-7DITR-ND 865202-BZT52C16-7 287-BZT52C16-7 BZT52C16-7
Product Name Single Zener Diodes Diodes - Zener - Single - BZT52C16-7 16V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SOD-123; SOD-123 Tape & Reel (TR) SOD-123; SOD-123
ZZT 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data