DIODES Incorporated Diodes - Zener - Single - BZT52C16-7-F BZT52C16-7-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 012448-BZT52C16-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 11.2V Voltage - Zener (Nom) (Vz): 16V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 012448-BZT52C16-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 11.2V Voltage - Zener (Nom) (Vz): 16V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZT52C16-7-F - 012448-BZT52C16-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C16-7-F
012448-BZT52C16-7-F
Diodes - Zener - Single - BZT52C16-7-F 012448-BZT52C16-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 012448-BZT52C16-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 11.2V Voltage - Zener (Nom) (Vz): 16V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 012448-BZT52C16-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 11.2V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
16V 500MW Zener Diode
287-BZT52C16-7-F
16V 500MW Zener Diode 287-BZT52C16-7-F
DIODE ZENER 16V 500MW SOD123 Product overview: BZT52C16-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C16-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 16V 500MW SOD123 Product overview: BZT52C16-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C16-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZT52C16-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C16-FDITR-ND
Single Zener Diodes BZT52C16-FDITR-ND
Zener Diode 16V 500mW ±6% Surface Mount SOD-123

Zener Diode 16V 500mW ±6% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C16-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C16-FDICT-ND
Single Zener Diodes BZT52C16-FDICT-ND
Zener Diode 16V 500mW ±6% Surface Mount SOD-123

Zener Diode 16V 500mW ±6% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C16-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C16-FDIDKR-ND
Single Zener Diodes BZT52C16-FDIDKR-ND
Zener Diode 16V 500mW ±6% Surface Mount SOD-123

Zener Diode 16V 500mW ±6% Surface Mount SOD-123

Buy Now Datasheet
Diodes >> Zener Diodes - BZT52C16-7-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZT52C16-7-F
Diodes >> Zener Diodes BZT52C16-7-F
±6% Single 15.3V~17.1V 500mW 16V SOD-123 Zener Diodes ROHS

±6% Single 15.3V~17.1V 500mW 16V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C16-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C16-7-F
Discrete Semiconductor Products - Diodes - Zener BZT52C16-7-F
DIODE ZENER 16V 500MW SOD123

DIODE ZENER 16V 500MW SOD123

Supplier's Site
Zener Diode, 16V, 0.5W, Sod-123; Zener Voltage Vz Typ Diodes Inc. - 07AH3651 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 16V, 0.5W, Sod-123; Zener Voltage Vz Typ Diodes Inc.
07AH3651
Zener Diode, 16V, 0.5W, Sod-123; Zener Voltage Vz Typ Diodes Inc. 07AH3651
ZENER DIODE, 16V, 0.5W, SOD-123; Zener Voltage Vz Typ:16V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:6%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZT5 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 16V, 0.5W, SOD-123; Zener Voltage Vz Typ:16V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:6%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZT5 Series; Automotive RoHS Compliant: Yes

Supplier's Site
Zener Diode Sod123 T&r 3K Rohs Compliant Diodes Inc. - 78AH9636 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode Sod123 T&r 3K Rohs Compliant Diodes Inc.
78AH9636
Zener Diode Sod123 T&r 3K Rohs Compliant Diodes Inc. 78AH9636
ZENER DIODE SOD123 T&R 3K ROHS COMPLIANT: YES

ZENER DIODE SOD123 T&R 3K ROHS COMPLIANT: YES

Supplier's Site Datasheet
Zener Diode, 16V, 0.5W, Sod-123; Zener Voltage Vz Typ Diodes Inc. - 07AH3652 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 16V, 0.5W, Sod-123; Zener Voltage Vz Typ Diodes Inc.
07AH3652
Zener Diode, 16V, 0.5W, Sod-123; Zener Voltage Vz Typ Diodes Inc. 07AH3652
ZENER DIODE, 16V, 0.5W, SOD-123; Zener Voltage Vz Typ:16V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:6%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZT5 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 16V, 0.5W, SOD-123; Zener Voltage Vz Typ:16V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:6%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZT5 Series; Automotive RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52C16-7-F
Zener Diodes BZT52C16-7-F
Zener Diodes 500mW 16V Zener AEC-Q101 Qualified

Zener Diodes 500mW 16V Zener AEC-Q101 Qualified

Buy Now Datasheet
Single Zener Diodes - BZT52C16-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C16-7-F
Single Zener Diodes BZT52C16-7-F
DIODE ZENER 16V 500MW SOD123

DIODE ZENER 16V 500MW SOD123

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 012448-BZT52C16-7-F 287-BZT52C16-7-F BZT52C16-FDITR-ND BZT52C16-7-F BZT52C16-7-F 07AH3651 78AH9636 BZT52C16-7-F BZT52C16-7-F
Product Name Diodes - Zener - Single - BZT52C16-7-F 16V 500MW Zener Diode Single Zener Diodes Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 16V, 0.5W, Sod-123; Zener Voltage Vz Typ Diodes Inc. Zener Diode Sod123 T&r 3K Rohs Compliant Diodes Inc. Zener Diodes Single Zener Diodes
Life Cycle Stage Active Active
Package SOD-123; SOD-123 Tape & Reel (TR) SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
VZ 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts
ZZT 40 ohms 40 ohms 40 ohms 40 ohms 40 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-B5V1,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Zener Diodes - 7513718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details